EN
  • EN
  • DE

UJA1136HW/5V0

Part No UJA1136HW/5V0
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841335-UJA1136HW/5V0
Ultra Librarian 3D Model Ultra Librarian UJA1136HW/5V0 CAD Model

Description

Product Overview: UJA1136HW/5V0 by NXP

The UJA1136HW/5V0 is a robust, high-performance System Basis Chip (SBC) from NXP Semiconductors, designed to support the power supply and control of automotive microcontroller systems, particularly in safety-critical applications. This advanced SBC integrates a number of key features, making it an essential component for modern vehicle electronics.

Key Features

  • Integrated Power Management: The UJA1136HW/5V0 incorporates a sophisticated power management system with a 5V voltage regulator capable of delivering up to 400 mA, ensuring reliable operation of connected microcontrollers and peripherals.
  • Watchdog Functionality: With an integrated window watchdog, this SBC enhances system reliability by monitoring the correct operation of the microcontroller and can initiate a reset sequence if necessary to prevent system failures.
  • High-Speed CAN Interface: The device features a high-speed Controller Area Network (CAN) transceiver which complies with the ISO 11898-2 standard, enabling robust communication in automotive environments.
  • Fail-Safe Operation: UJA1136HW/5V0 is designed with fail-safe features such as undervoltage detection and overtemperature protection, ensuring the safety and integrity of the automotive systems it manages.
  • Flexible Configuration: The SBC offers various operating modes and a configurable power-on behavior, allowing for tailored application-specific setups.

Applications

The UJA1136HW/5V0 is ideally suited for a range of automotive applications, particularly where high reliability and safety are paramount. It is commonly used in powertrain systems, chassis and safety systems, body control modules, and gateway modules. Its robust nature makes it well-suited for harsh automotive environments where dependable performance is a necessity.

Why Choose UJA1136HW/5V0?

With its integrated features and NXP's reputation for quality, the UJA1136HW/5V0 System Basis Chip stands out as a superior choice for automotive system designers who demand high reliability, advanced control, and communication capabilities. Its ability to manage and monitor system power and safety functions makes it a cornerstone for the next generation of automotive electronics.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess