EN
  • EN
  • DE

PIC32MZ1024EFH100-I/PT

Part No PIC32MZ1024EFH100-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000830-PIC32MZ1024EFH100-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Speed 200MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFH100-I/PT CAD Model

Description

Product Overview: PIC32MZ1024EFH100-I/PT

The PIC32MZ1024EFH100-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed to support complex and demanding applications. This 32-bit MCU is part of the PIC32MZ EF series and is equipped with a MIPS M-Class core that operates at speeds up to 200 MHz, providing robust computational power for intensive tasks.

Key Features:

  • High Performance: Based on the MIPS M-Class core, with a maximum CPU speed of 200 MHz, this microcontroller is capable of delivering up to 330 DMIPS and 3.28 CoreMarks/MHz. This makes it suitable for high-speed and data-intensive operations.
  • Large Memory: The device comes with an impressive 1024 KB of flash memory and 256 KB of RAM, which allows for substantial program storage and efficient data management.
  • Advanced Connectivity: It supports a range of communication protocols, including Ethernet, CAN, USB, and more, facilitating versatile connectivity options for various applications.
  • Integrated Crypto Engine: The MCU includes a hardware cryptography engine that supports AES, 3DES, SHA, MD5, and HMAC, providing secure data encryption and decryption capabilities.
  • Rich Peripheral Set: With a multitude of on-chip peripherals such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and a variety of timers and counters, this MCU is highly adaptable to a wide array of applications.
  • Flexible Package: The PIC32MZ1024EFH100-I/PT is available in a 100-pin TQFP package, which is ideal for space-constrained applications while still offering ample I/O options.
  • Temperature Range: It is designed to operate over the industrial temperature range, from -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Development Support: Microchip provides comprehensive development tools, including MPLAB X IDE and MPLAB Harmony software framework, to streamline the development process for engineers.

This microcontroller is a perfect choice for applications that require high processing power, extensive memory, and advanced security features, such as industrial control systems, Internet of Things (IoT) devices, automotive electronics, and medical devices. The PIC32MZ1024EFH100-I/PT combines performance, integrated features, and development support to accelerate time-to-market for complex embedded designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4045 $64.8090
4+ $26.5883 $106.3532
6+ $25.7574 $154.5444
9+ $24.9265 $224.3385
11+ $24.0956 $265.0516
14+ $21.6030 $302.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess