EN
  • EN
  • DE

LMZ30606RKGT

Part No LMZ30606RKGT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.8-3.6V 22W / Module DC-DC 1-OUT 0.8V to 3.6V 6A 39-Pin B1QFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 6V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Mounting SMD
Package 39-BQFN Module
Dimension 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Manufacturer Package 39-B1QFN (11x9)
Win Source Part Number 779628-LMZ30606RKGT
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ30606
Introduction Date July 18, 2013
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ30606RKGT CAD Model

Description

Product Overview: Texas Instruments LMZ30606RKGT

The LMZ30606RKGT from Texas Instruments is a high-performance, easy-to-use power module that combines a 6A DC-DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This advanced power solution is designed for applications requiring a wide input voltage range, high output current, and space-constrained power supplies.

Key Features

  • Integrated Power Solution: Simplifies design and reduces external component count with an all-in-one power module.
  • Wide Input Voltage Range: Operates from a 2.95V to 17V input, supporting a variety of power sources.
  • High Output Current: Capable of delivering up to 6A of continuous output current to meet the demands of high-power applications.
  • Adjustable Output Voltage: Provides an output voltage range from 0.8V to 6V, enabling versatility across different use cases.
  • High Efficiency: Offers up to 95% efficiency, minimizing power loss and heat generation.
  • Advanced Packaging: Utilizes a compact, 39-pin QFN package that is easy to solder onto a printed circuit board and is suitable for automated assembly processes.
  • Thermal Performance: Enhanced thermal performance ensures reliability and longevity even under high power and temperature conditions.
  • Protection Features: Includes over-temperature and over-current protection, enhancing the safety and durability of the module.

Applications

The LMZ30606RKGT is ideal for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Enterprise Computing
  • Storage Systems
  • Field Programmable Gate Arrays (FPGAs)

With its robust feature set and compact form factor, the LMZ30606RKGT from Texas Instruments is an excellent choice for designers looking to streamline the power supply design process while ensuring high performance and reliability.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2339 $55.4034
14+ $7.5766 $106.0724
21+ $7.3398 $154.1358
29+ $7.1030 $205.9870
37+ $6.8663 $254.0531
49+ $6.1560 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess