EN
  • EN
  • DE

PIC32MZ1024ECG100-I/PF

Part No PIC32MZ1024ECG100-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 40x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name PIC32MZ1024ECG100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889886-PIC32MZ1024ECG100-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024ECG100-I/PF CAD Model

Description

Product Overview: PIC32MZ1024ECG100-I/PF

The PIC32MZ1024ECG100-I/PF is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for advanced applications that demand a high level of integration and computing power. This microcontroller is part of the PIC32MZ family, which is known for its high-speed CPU, extensive memory, and rich set of peripherals.

Key Features:

  • High-Performance CPU: At the heart of the PIC32MZ1024ECG100-I/PF is a MIPS M-Class core, which operates at up to 200 MHz, providing the computational horsepower necessary for demanding applications.
  • Large Memory: The device comes with 1024 KB of Flash memory and 512 KB of RAM, ensuring ample space for complex programs and data storage.
  • Digital Signal Processing: Integrated DSP instructions enhance the capability of the MCU to handle audio and video processing as well as advanced control applications.
  • Connectivity: A variety of communication interfaces are available, including CAN, UART, I2C, SPI, and USB, facilitating easy integration with other systems and peripherals.
  • Robust Timer/Counter: The inclusion of multiple 16-bit and 32-bit timers/counters allows for precise event timing, pulse generation, and measurement.
  • Advanced Analog Features: The MCU features a 12-bit, 18-channel ADC with sample and hold capabilities, and a 12-bit DAC for high-quality analog signal conversion.
  • Flexible I/O: Up to 83 programmable I/O pins are available, providing the flexibility needed for various input/output requirements.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC32MZ1024ECG100-I/PF is suited for harsh environments.
  • Package: The MCU is offered in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The PIC32MZ1024ECG100-I/PF is ideal for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Systems
  • Medical Devices
  • Consumer Electronics
  • Home Automation
  • Complex Embedded Systems

With its powerful core, extensive memory, and comprehensive set of peripherals, the PIC32MZ1024ECG100-I/PF from Microchip Technology is a versatile microcontroller that meets the needs of developers looking to push the boundaries of embedded system design.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess