EN
  • EN
  • DE

TDA8552T/N1,518

Part No TDA8552T/N1,518
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W AB 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.4W x 2 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SO
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 032079-TDA8552T/N1,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8552T/N1,518 CAD Model

Description

The TDA8552T/N1,518 is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This product is part of NXP's renowned audio processing and amplification lineup, offering a compact solution for driving speakers in a variety of applications.

Key Features

  • Amplifier Type: The TDA8552T/N1,518 is a Class B power amplifier, providing a balance between efficiency and audio fidelity.
  • Output Power: It is capable of delivering 2 x 1.5 W output power with a 5 V power supply into 4-ohm loads, making it suitable for portable and mobile applications.
  • Low Voltage Operation: This IC operates at a supply voltage range from 1.8 V to 6 V, which is ideal for battery-powered devices.
  • Low Quiescent Current: It features a very low quiescent current and has a mute mode, ensuring power conservation when the amplifier is not in active use.
  • Protection Features: The TDA8552T/N1,518 includes several built-in protection features such as short-circuit protection, thermal protection, and no switch-on/switch-off plop.

Applications

The versatility of the TDA8552T/N1,518 makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Portable audio devices
  • Mobile phones
  • Personal computers
  • Alarm systems
  • Micro speaker systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The TDA8552T/N1,518 is built to meet the stringent requirements of the consumer electronics industry, ensuring reliability and performance. With its robust design and advanced protection features, this audio amplifier IC is designed to provide a long operational life, even under challenging conditions.

Environmental and Regulatory Compliance

The TDA8552T/N1,518 complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental standards demonstrates NXP's dedication to sustainability and ecological responsibility.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess