EN
  • EN
  • DE

PIC32MX695F512L-80V/PT

Part No PIC32MX695F512L-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792352-PIC32MX695F512L-80V/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX695F512L
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX695F512L-80V/PT CAD Model

Description

Product Overview: PIC32MX695F512L-80V/PT

The PIC32MX695F512L-80V/PT is a high-performance microcontroller from Microchip Technology, designed for embedded control and monitoring applications. This powerful MCU is part of the PIC32MX family, which is renowned for its high-speed operation, extensive features, and reliability in demanding environments.

Key Features

  • Core: The PIC32MX695F512L-80V/PT is built around a 32-bit MIPS M4K Core, which provides a perfect balance between computational power and energy efficiency, running at a maximum frequency of 80 MHz.
  • Memory: This microcontroller comes with 512 KB of flash memory and 128 KB of RAM, which is ample space for complex applications and data buffering.
  • Digital Peripherals: It includes several digital communication interfaces such as I2C, SPI, and UART, making it suitable for interfacing with a variety of peripherals and other microcontrollers.
  • Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise analog signal measurement. It also includes comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • PWM and Timers: The MCU provides multiple PWM outputs and timer modules for accurate timing and control operations.
  • PIN Count: The package consists of a 100-pin TQFP (Thin Quad Flat Package), which offers a generous number of I/O lines for complex projects.
  • Operating Voltage: It operates within a range of 2.3V to 3.6V, providing flexibility in power supply design.
  • Temperature Range: The microcontroller is designed to function in an extended industrial temperature range, making it suitable for harsh environmental conditions.
  • Development Support: Microchip provides extensive development support for the PIC32MX695F512L-80V/PT, including software libraries, development boards, and a robust Integrated Development Environment (IDE).

Applications

The PIC32MX695F512L-80V/PT is ideal for a wide range of applications such as industrial automation, Internet of Things (IoT) devices, medical devices, smart sensors, and advanced communication systems. Its high-speed capabilities and rich set of features make it an excellent choice for designers looking for a versatile and reliable microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6521 $55.9563
7+ $15.3043 $107.1301
11+ $14.8261 $163.0871
14+ $14.3478 $200.8692
19+ $13.8696 $263.5224
25+ $12.4348 $310.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 444 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess