EN
  • EN
  • DE

PIC32MX550F256H-50I/MR

Part No PIC32MX550F256H-50I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001451-PIC32MX550F256H-50I/MR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Package Tube
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian PIC32MX550F256H-50I/MR CAD Model

Description

Microchip Technology PIC32MX550F256H-50I/MR

The Microchip Technology PIC32MX550F256H-50I/MR is a high-performance 32-bit microcontroller (MCU) that is part of Microchip's PIC32MX family of MCUs. This particular model is designed to deliver an optimal balance of processing power, integrated features, and cost-effectiveness, making it suitable for a wide range of applications including industrial control, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

At the heart of the PIC32MX550F256H-50I/MR is a powerful MIPS M4K Core running at up to 50 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing. The MCU comes equipped with 256 KB of flash memory and 64 KB of RAM, which allows for ample space for application code and data storage. Additionally, the device operates at an industrial temperature range of -40°C to +85°C, ensuring reliability and performance in harsh environments.

One of the standout features of this MCU is its extensive set of peripherals. It includes a variety of communication interfaces such as UART, SPI, and I2C, enabling easy integration with other components and systems. Additionally, it has several 16-bit timers, a 10-bit ADC with up to 16 channels, and a parallel master port for interfacing with graphical LCDs or other parallel devices.

The PIC32MX550F256H-50I/MR also focuses on ease of use and development. It is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Harmony software framework, which provide a comprehensive set of tools for code development, debugging, and testing. The MCU's programmable logic can be configured for additional peripheral functions or for custom logic to further enhance its capabilities.

For security-conscious applications, the PIC32MX550F256H-50I/MR includes features such as a Random Number Generator (RNG) for encryption and decryption applications, and a unique device identifier for secure authentication.

In summary, the PIC32MX550F256H-50I/MR from Microchip Technology is a versatile and robust microcontroller that offers a rich feature set, extensive memory resources, and a wide range of peripherals. It is designed to meet the demands of various high-performance embedded systems, providing designers with a flexible and cost-effective solution for their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess