EN
  • EN
  • DE

PIC32MX470F512L-I/PT

Part No PIC32MX470F512L-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 28x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 1089233-PIC32MX470F512L-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC32MX470F512L-I/PT CAD Model

Description

Microchip Technology's PIC32MX470F512L-I/PT Microcontroller

The PIC32MX470F512L-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient operation, a wide range of peripherals, and flexible interfacing options. This microcontroller is part of Microchip's PIC32MX family, which is known for its high integration, large memory, and extensive connectivity features.

Key Features:

  • Core: The PIC32MX470F512L-I/PT is built around the powerful MIPS M4K 32-bit core, which operates at speeds up to 120 MHz, providing the computational horsepower for demanding applications.
  • Memory: It comes with 512 KB of Flash memory and 128 KB of RAM, ensuring ample space for complex programs and data buffering.
  • Digital Peripherals: The device includes a variety of digital peripherals such as Parallel Master Port (PMP), timers/counters, and multiple channels of Pulse-Width Modulation (PWM) for motor control and other applications.
  • Communication Interfaces: It boasts a rich set of communication interfaces, including UART, SPI, I2C, and CAN, enabling it to handle various communication protocols required in modern embedded systems.
  • Analog Features: The microcontroller also features a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, as well as comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Temperature Range: This MCU operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: It is available in a 64-pin TQFP package, which is ideal for space-constrained applications.
  • Power Management: The PIC32MX470F512L-I/PT supports multiple power management modes, allowing for optimal power efficiency and longer battery life in portable applications.

Applications:

The versatility of the PIC32MX470F512L-I/PT makes it an excellent choice for a wide array of applications, including industrial control systems, Internet of Things (IoT) devices, medical devices, smart sensors, automotive electronics, and many more. Its robust feature set ensures developers can create sophisticated systems that require real-time processing, connectivity, and minimal power consumption.

Overall, the PIC32MX470F512L-I/PT microcontroller from Microchip Technology is a reliable and feature-rich solution for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5122 $55.5366
7+ $15.1895 $106.3265
11+ $14.7148 $161.8628
15+ $14.2402 $213.6030
19+ $13.7655 $261.5445
25+ $12.3415 $308.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess