The PIC32MX450F256HT-I/MR is a high-performance microcontroller from Microchip Technology, designed to cater to the rigorous demands of modern embedded systems. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed processing capabilities and rich set of features. The PIC32MX450F256HT-I/MR operates at speeds up to 80 MHz and offers a balanced combination of memory, peripherals, and I/O options suitable for a wide array of applications.
Key Features:
- CPU Core: MIPS M4K 32-bit core architecture, offering exceptional computational speed and efficiency.
- Operating Speed: Up to 80 MHz clock speed, providing the computational power necessary for complex tasks.
- Flash Memory: 256 KB of on-chip flash memory, ideal for storing application code and data.
- RAM: 64 KB of RAM, ensuring smooth multitasking and buffer management.
- Digital Communication: Multiple communication interfaces including UART, SPI, and I2C, facilitating versatile connectivity options.
- Timers/Counters: Comprehensive timing features with 16-bit and 32-bit timers, counters, and input capture/output compare options.
- Analog Features: Integrated 10-bit analog-to-digital converter (ADC) with multiple channels for various analog signal inputs.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
- Package: Available in a small 64-pin QFN package, optimizing board space without compromising on functionality.
The PIC32MX450F256HT-I/MR is equipped with a range of peripherals that support a variety of real-time embedded system applications, including industrial control, consumer electronics, medical devices, and IoT products. Its high level of integration makes it an excellent choice for designers looking for a microcontroller that can achieve a quick time-to-market while minimizing the overall system cost.
With Microchip's MPLAB® development ecosystem, developers have access to a comprehensive suite of software and hardware development tools, making the design process with the PIC32MX450F256HT-I/MR both efficient and accessible.