EN
  • EN
  • DE

PIC32MX320F064H-40I/PT

Part No PIC32MX320F064H-40I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MX320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889855-PIC32MX320F064H-40I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX320F064H-40I/PT CAD Model

Description

Product Overview: PIC32MX320F064H-40I/PT

The PIC32MX320F064H-40I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver maximum computational power and a broad range of peripherals to support a wide array of applications. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed processing capabilities and efficient power management.

Key Features

  • Core: The MCU is based on the MIPS M4K Core, which operates at up to 40 MHz. This core provides the computational power necessary for complex algorithms and real-time data processing.
  • Flash Memory: It comes with 64 KB of on-chip flash memory, ensuring ample space for application code storage.
  • RAM: The device is equipped with 16 KB of RAM, allowing for efficient handling of temporary data and multitasking operations.
  • Digital I/O: It offers extensive digital I/O capabilities with up to 34 programmable input/output pins to interface with various digital components.
  • Analog Features: The MCU includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the conversion of analog signals to digital data for processing.
  • Communication Peripherals: It supports multiple communication protocols such as I2C, SPI, and UART, making it highly versatile for serial communication with peripherals and other microcontrollers.
  • Timers and PWM: The microcontroller features multiple 16-bit timers, as well as PWM (Pulse Width Modulation) outputs, which are essential for applications requiring precise timing and control, such as motor control and LED dimming.
  • Package: The PIC32MX320F064H-40I/PT is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The PIC32MX320F064H-40I/PT is ideal for a variety of applications, including industrial control systems, Internet of Things (IoT) devices, smart sensors, automotive electronics, medical devices, and consumer electronics. Its robust set of features and high-speed processing capabilities make it an excellent choice for designers looking for a versatile and powerful microcontroller solution.

Conclusion

Microchip Technology's PIC32MX320F064H-40I/PT microcontroller offers a balanced combination of performance, memory, and peripheral integration, making it a go-to choice for engineers and developers who need a reliable MCU for their high-demand applications. With its advanced features and industrial temperature range, this microcontroller stands out as a solid foundation for developing sophisticated and robust electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess