EN
  • EN
  • DE

N25S16BW

Part No N25S16BW
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Description NOR Flash Nor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990033-N25S16BW
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N25S16BW CAD Model

Description

The N25S16BW is a 16 Mbit Serial NOR Flash Memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It's designed for a wide range of embedded applications that require non-volatile storage with fast read access, small package size, and low power consumption.

Applications

  • Embedded Systems Boot Code Storage
  • Data Storage for Microcontrollers
  • Consumer Electronics (e.g., wearables, mobile devices)
  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Wireless Modules

Features

  • Memory Size: 16 Mbit (2 MB)
  • Interface: Serial Peripheral Interface (SPI)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Frequency: Up to 104 MHz
  • Page Program: 256 Bytes per Page
  • Sector Erase: 4 KB per Sector
  • Block Erase: 32 KB and 64 KB options
  • Endurance: 100,000 Program/Erase Cycles
  • Data Retention: 20 Years
  • Package: WSON, SOIC, and other options

Benefits

  • Small Footprint for Space-Constrained Applications
  • High Read Throughput for Fast Boot Times and Data Access
  • Low Power Consumption for Battery-Powered Devices
  • SPI Interface Simplifies Hardware Design and Layout
  • High Endurance and Data Retention for Reliable Storage
  • Wide Operating Voltage Range for Versatile System Compatibility
  • Fast Program and Erase Times

Additional Details

The N25S16BW utilizes a standard SPI interface, making it easy to integrate with a variety of microcontrollers and processors. It supports various SPI modes for flexible communication. The device features advanced security features, including protection against accidental program or erase operations. The small WSON and SOIC packages enable use in highly miniaturized products.

The N25S16BW is available in different temperature grades, making it suitable for industrial and automotive applications. It also supports various power-saving modes to minimize current consumption during idle periods. The device complies with RoHS and REACH environmental standards. The sector and block erase functions allow for efficient memory management.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess