EN
  • EN
  • DE

PIC32MK0512GPD064-I/MR

Part No PIC32MK0512GPD064-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MK
Package Tube
Product Status Active
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, WDT
Number of I/O 48
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 26x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC32MK0512GPD064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368899-PIC32MK0512GPD064-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MK0512GPD064-I/MR CAD Model

Description

Microchip Technology PIC32MK0512GPD064-I/MR

The PIC32MK0512GPD064-I/MR is a high-performance microcontroller (MCU) from Microchip Technology, tailored for demanding applications that require a rich set of features and robust processing capabilities. This microcontroller is part of the PIC32MK family, which is known for its exceptional computational performance and flexibility, making it an ideal choice for advanced control systems, industrial automation, and Internet of Things (IoT) devices.

At the heart of the PIC32MK0512GPD064-I/MR is a MIPS-based microAptiv core that operates at speeds up to 120 MHz. This core is complemented by 512 KB of Flash memory and 64 KB of RAM, providing ample space for complex applications and data handling. The MCU also boasts a variety of peripherals that enhance its connectivity and control capabilities, including CAN, USB, and advanced analog features.

One of the standout features of this MCU is its dual CAN 2.0b modules, which are essential for automotive and industrial communication networks. Additionally, it offers USB 2.0 Full-Speed and High-Speed OTG functionality, making it versatile for various USB-based applications. The device's rich analog feature set includes a 16-bit ADC with up to 50 channels, as well as multiple comparators and operational amplifiers, enabling precise measurement and control in sensor-based systems.

The PIC32MK0512GPD064-I/MR also supports a range of serial communication interfaces including I2C, SPI, and UARTs, which are crucial for modern embedded systems that require high-speed data transfer and multi-peripheral connectivity. The MCU is designed with a 64-pin package, which strikes a balance between compactness and the ability to connect a significant number of external devices.

Engineers and developers can take advantage of Microchip's comprehensive development ecosystem when working with the PIC32MK0512GPD064-I/MR. This includes the MPLAB X Integrated Development Environment (IDE), MPLAB Harmony software development framework, and a wide range of development boards and debugging tools. These resources significantly streamline the development process from prototype to production.

In summary, the PIC32MK0512GPD064-I/MR from Microchip Technology is a versatile and powerful MCU that is well-suited for complex and demanding applications across various industries. Its rich feature set, high-speed processing capabilities, and strong support ecosystem make it a top choice for engineers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9672 $59.8688
9+ $12.2808 $110.5272
13+ $11.8971 $154.6623
18+ $11.5133 $207.2394
23+ $11.1295 $255.9785
31+ $9.9782 $309.3242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess