EN
  • EN
  • DE

PIC32MK0256GPG048-I/Y8X

Part No PIC32MK0256GPG048-I/Y8X
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000364-PIC32MK0256GPG048-I/Y8X
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® 32MK
Package Tray
Speed 120MHz
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Ultra Librarian 3D Model Ultra Librarian PIC32MK0256GPG048-I/Y8X CAD Model

Description

Microchip Technology PIC32MK0256GPG048-I/Y8X

The PIC32MK0256GPG048-I/Y8X is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for industrial-grade applications that demand robust operation, efficiency, and versatility. This MCU is part of the PIC32MK family, which is well-known for its advanced features and capabilities in handling complex computational tasks and control systems.

Key Features:

  • Core: The device is built around a 32-bit MIPS M4K core, which operates at a maximum frequency of 120 MHz. This core provides the computational horsepower necessary for intensive applications, including digital signal processing and control algorithms.
  • Memory: It comes with 256 KB of Flash memory for program storage and 64 KB of RAM for data, which is ample space for complex applications and real-time data processing.
  • I/O and Peripherals: The MCU boasts a wide range of peripherals, including multiple timers, counters, communication interfaces such as UART, SPI, I2C, CAN, and USB, as well as analog to digital converters (ADCs), digital to analog converters (DACs), and more. This makes it highly adaptable to various industrial tasks.
  • Package: Housed in a 48-pin QFN package, the PIC32MK0256GPG048-I/Y8X is designed for space-constrained applications while still offering a large number of I/O options.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this MCU is built to reliably operate in extreme conditions, ensuring consistent performance in challenging environments.
  • Power Efficiency: The device is designed with power-saving features, including multiple power modes to reduce power consumption during idle or low-activity periods, making it suitable for power-sensitive applications.

Applications:

The PIC32MK0256GPG048-I/Y8X is ideal for a variety of industrial applications, such as motor control, advanced sensors, IoT devices, automation systems, and more. Its robust design and extensive feature set make it a go-to choice for developers looking to create sophisticated and reliable systems.

With Microchip's reputation for quality and support, along with comprehensive development tools and software libraries, the PIC32MK0256GPG048-I/Y8X is a powerful and flexible solution that can help streamline product development and bring high-performance industrial products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4280 $73.7120
8+ $15.1213 $120.9704
12+ $14.6477 $175.7724
17+ $14.1753 $240.9801
22+ $13.7029 $301.4638
29+ $12.2857 $356.2853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,764 pieces
In Stock: 2,750 pieces Factory Stock: 14 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess