EN
  • EN
  • DE

PIC24HJ16GP304-I/PT

Part No PIC24HJ16GP304-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 35
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 13x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 210154-PIC24HJ16GP304-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24HJ16GP304-I/PT CAD Model

Description

Microchip Technology PIC24HJ16GP304-I/PT Microcontroller

The PIC24HJ16GP304-I/PT from Microchip Technology is a high-performance, 16-bit microcontroller packed with a feature set tailored for a wide range of applications including industrial control, consumer devices, medical systems, and automotive products. This versatile microcontroller is designed to offer both power efficiency and robust operation under demanding conditions.

At the heart of the PIC24HJ16GP304-I/PT is a modified Harvard architecture that enables it to execute instructions efficiently with a maximum operating frequency of up to 40 MHz. With 16KB of Flash memory, this microcontroller provides ample space for complex applications and the flexibility to manage firmware updates with ease. Additionally, it boasts 2KB of RAM for variable storage and smooth operation.

The device comes in a 44-pin TQFP (Thin Quad Flat Package) form factor, which is suitable for space-constrained applications while still offering a generous number of input/output options. The PIC24HJ16GP304-I/PT supports a variety of peripherals that enhance its capabilities:

  • Communication Interfaces: Integrated peripherals include I2C, SPI, and UART modules, enabling the microcontroller to communicate with other devices, sensors, and actuator systems.
  • Timers and PWM: Multiple 16-bit timers, along with PWM (Pulse Width Modulation) outputs, provide precise timing and control for tasks such as motor control and waveform generation.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing it to interface with analog sensors and convert their signals into digital values for processing.
  • Robust Design: The microcontroller is designed for reliability with an extended operating temperature range, making it suitable for harsh environments.

With its programmable reference voltage and on-chip voltage regulator, the PIC24HJ16GP304-I/PT ensures stable operation even under variable power supply conditions. Furthermore, advanced features such as Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer contribute to the system's safety and reliability.

For developers, Microchip provides comprehensive software support, including the MPLAB® Integrated Development Environment (IDE) and the MPLAB® C30 C compiler, which streamline the development process and reduce time to market. The PIC24HJ16GP304-I/PT's combination of performance, memory, and peripherals makes it an excellent choice for designers looking for a scalable and versatile microcontroller solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess