EN
  • EN
  • DE

INA194AQDBVRQ1

Part No INA194AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 017262-INA194AQDBVRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA194AQDBVRQ1 CAD Model

Description

The INA194AQDBVRQ1 from Texas Instruments is a high-performance, precision current monitor that is designed to offer a versatile solution for current sensing in a wide array of applications.

  • Supply: Single 2.7V to 18V
  • Supply Current: Maximum 700 µA
  • Input Common-Mode Voltage Range: -16V to +80V
  • Offset Voltage: 3 mV (maximum)
  • Gain Error: Less than 1%
  • Operating Temperature Range: -40°C to +125°C
  • Package: Small, 6-pin SOT-23

You May Also Be Interested in

Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8837 $51.9066
38+ $2.7012 $102.6456
58+ $2.6100 $151.3800
83+ $2.4275 $201.4825
108+ $2.3362 $252.3096
134+ $2.2450 $300.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess