EN
  • EN
  • DE

PIC24LC512-I/SM

Part No PIC24LC512-I/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348637-PIC24LC512-I/SM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24LC512-I/SM CAD Model

Description

Microchip Technology PIC24LC512-I/SM EEPROM

The Microchip Technology PIC24LC512-I/SM is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a substantial 512 Kbits of memory. It is specifically designed for a wide range of applications that require reliable and flexible non-volatile data storage. This EEPROM comes in a compact SOIJ-8 package, making it suitable for space-constrained applications.

One of the key features of the PIC24LC512-I/SM is its I²C interface, which allows for easy integration into most microcontroller-based systems. This interface supports standard, fast, and high-speed modes, providing versatility for both simple and advanced projects. The device operates at a voltage range of 2.5V to 5.5V, which makes it compatible with both 3.3V and 5V logic levels, and it is capable of sustained data retention of over 200 years, ensuring the longevity of stored data.

In terms of performance, the PIC24LC512-I/SM boasts a fast write time with a maximum of 5 ms write cycle time, enabling efficient data handling and reduced wait times during write operations. Additionally, the device supports up to 1 million erase/write cycles, ensuring a long operational lifespan even in environments where data is frequently updated.

For security and data management, the PIC24LC512-I/SM includes features such as block write protection. This allows users to lock specific memory regions to prevent unintended alterations, which is critical for applications where data integrity is paramount. The device also includes a page write buffer, which allows for the writing of up to 128 bytes of data in a single transaction, improving overall write efficiency.

Designed for robustness, the PIC24LC512-I/SM operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. Its reliability and durability are hallmarks of Microchip's commitment to quality, making this EEPROM an excellent choice for industrial control systems, automotive applications, medical devices, and any other systems that require dependable non-volatile memory solutions.

Overall, the Microchip Technology PIC24LC512-I/SM is a versatile and reliable EEPROM that offers a perfect balance between size, power consumption, and performance, making it an ideal choice for designers looking to enhance the memory capabilities of their embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess