EN
  • EN
  • DE

PIC24HJ256GP610A-I/PT

Part No PIC24HJ256GP610A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 32x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 086301-PIC24HJ256GP610A-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24HJ256GP610A-I/PT CAD Model

Description

Microchip Technology's PIC24HJ256GP610A-I/PT Microcontroller

The PIC24HJ256GP610A-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, extensive feature set, and flexibility, making it an excellent choice for a wide range of applications, including industrial control systems, automotive electronics, and communication devices.

This powerful MCU is built around a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, resulting in impressive throughput at 40 MIPS with a 10 MHz external crystal. The PIC24HJ256GP610A-I/PT is equipped with 256 KB of flash memory, providing ample space for complex applications and algorithms. Additionally, it offers 16 KB of RAM, ensuring smooth operation even in multitasking environments.

One of the standout features of this microcontroller is its extensive range of peripherals. It includes:

  • 2 Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and other timing functions.
  • Up to 35 channels of 10-bit Analog-to-Digital Converter (ADC) for accurate analog signal measurement.
  • Multiple serial communication modules including UART, SPI, and I2C for versatile connectivity options.
  • Charge Time Measurement Unit (CTMU) for touch sensing applications, adding an interactive human interface element to your designs.

The PIC24HJ256GP610A-I/PT also features a Single-Supply 3.3V operation, which is crucial for low-power applications. Power management is further enhanced by multiple power-saving modes, allowing designers to optimize consumption for battery-powered or energy-sensitive systems.

For security and data integrity, this MCU provides a Flash Memory Program Write Protection and a Random Number Generator, which are essential for secure communications and cryptographic operations.

The package type is a 64-TQFP, which is well-suited for compact PCB layouts. Additionally, with an industrial temperature range of -40°C to +85°C, the PIC24HJ256GP610A-I/PT is resilient and reliable in harsh environments.

Whether you're developing sophisticated control systems or innovative IoT devices, the PIC24HJ256GP610A-I/PT from Microchip Technology offers a balanced mix of performance, power efficiency, and a rich set of features to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess