EN
  • EN
  • DE

PIC24HJ128GP510-I/PT

Part No PIC24HJ128GP510-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24H
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24HJ128GP510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930595-PIC24HJ128GP510-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP510-I/PT CAD Model

Description

Microchip Technology's PIC24HJ128GP510-I/PT Microcontroller

The PIC24HJ128GP510-I/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This MCU is part of the PIC24H series, which is renowned for its excellent balance of power efficiency and processing capabilities. The PIC24HJ128GP510-I/PT is designed to cater to the advanced needs of modern embedded systems in various applications such as industrial control, automotive systems, and Internet of Things (IoT) devices.

Key Features

  • Core: The device features a 16-bit modified Harvard architecture that provides a robust platform for complex computations and signal processing tasks.
  • Memory: It comes equipped with 128KB of Flash memory and 8KB of RAM, offering ample space for program storage and efficient data management.
  • Speed: With a maximum CPU speed of 40 MIPS (Million Instructions Per Second), this MCU ensures swift execution of instructions, leading to improved overall system performance.
  • I/O Ports: It provides an extensive array of input/output options with up to 85 programmable I/O pins, making it highly versatile for interfacing with various peripherals and sensors.
  • Communication Peripherals: The PIC24HJ128GP510-I/PT supports multiple communication protocols, including UART, SPI, and I2C, facilitating easy data exchange with other devices within a system.
  • Timers and PWM: It features advanced timer modules and up to 9 PWM outputs, which are essential for precise time-based control and modulation in applications like motor control and power conversion.
  • Analog Features: The MCU includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for accurate measurement of analog signals.
  • Temperature Range: This robust MCU operates within an extended industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.
  • Package: The component is available in a 100-pin TQFP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications

The versatility of the PIC24HJ128GP510-I/PT makes it an ideal choice for a wide range of applications. Its rich set of features and high-speed processing capabilities are particularly useful in advanced control systems, automotive electronics, medical devices, and communication systems. With its robust design and extensive support for various communication protocols, this MCU is also well-suited for IoT devices that require reliable data processing and connectivity.

Overall, the PIC24HJ128GP510-I/PT stands out as a high-quality, feature-rich microcontroller that can meet the demands of sophisticated embedded systems, delivering both performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,714 pieces
In Stock: 6,700 pieces Factory Stock: 14 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess