EN
  • EN
  • DE

PIC24HJ128GP504-E/PT

Part No PIC24HJ128GP504-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP / PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 24H
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC24HJ128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24HJ128GP504EPT
Standard Package 160
Win Source Part Number 1009120-PIC24HJ128GP504-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP504-E/PT CAD Model

Description

Microchip Technology PIC24HJ128GP504-E/PT Microcontroller

The PIC24HJ128GP504-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications requiring efficient power management, robust operation, and versatile interfacing options. This 16-bit microcontroller is part of the PIC24H family, renowned for its optimized architecture that strikes a balance between processing power and power consumption, making it ideal for both industrial and consumer applications.

Featuring 128 KB of flash memory, the PIC24HJ128GP504-E/PT provides ample space for complex program code and data storage. The device operates at a maximum speed of 40 MHz, delivering the computational power necessary for tasks that require quick data processing and real-time response. With 8 KB of RAM, this MCU can handle multitasking and buffer sizable amounts of data during operation.

The PIC24HJ128GP504-E/PT comes in a 44-pin TQFP (Thin Quad Flat Package) form factor, which is suitable for space-constrained applications while still offering sufficient I/O options for interfacing with peripherals. Its enhanced instruction set and optimized architecture provide efficient operation, with features such as a 16-bit single-cycle multiplication and hardware divide, which contribute to its high performance in mathematical operations.

Connectivity is a strong suit of this microcontroller, with its built-in peripherals supporting a variety of communication protocols. These include UART, SPI, and I2C modules, enabling the MCU to communicate with sensors, actuators, and other microcontrollers or processors in a system. Additionally, it features a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise analog signal measurements.

Designed with robustness in mind, the PIC24HJ128GP504-E/PT offers an extended operating temperature range and is equipped with a variety of safety features. These features include Watchdog Timer (WDT), brown-out reset, and on-chip voltage regulators, ensuring stable operation under varying power conditions and enhancing the reliability of the end product.

Whether you're developing advanced motor control systems, communication devices, or battery-operated portable gadgets, the PIC24HJ128GP504-E/PT provides a solid foundation with its mix of performance, memory, and rich peripheral set.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4980 $64.4940
7+ $17.6392 $123.4744
11+ $17.0882 $187.9702
14+ $16.5373 $231.5222
19+ $15.9864 $303.7416
25+ $14.3324 $358.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
In Stock: 570 pieces Factory Stock: 570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess