EN
  • EN
  • DE

PIC24FV16KM204-I/ML

Part No PIC24FV16KM204-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44QFN / MCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 37
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 2 V ~ 5 V
Data Converters A/D 22x10b/12b, D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792254-PIC24FV16KM204-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FV16KM204
Introduction Date February 06, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FV16KM204-I/ML CAD Model

Description

Microchip Technology PIC24FV16KM204-I/ML

The PIC24FV16KM204-I/ML is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology. It is part of the PIC24F series, known for its remarkable efficiency and versatility in a wide array of applications. This particular model is designed to cater to the needs of engineers and designers who require a robust MCU with a perfect balance of power consumption and processing capabilities.

At the heart of the PIC24FV16KM204-I/ML is a 16-bit modified Harvard architecture that ensures seamless execution of instructions with a speed of up to 16 MIPS (Million Instructions Per Second) at 32 MHz. This is made possible by its onboard 16 KB flash memory and 2 KB SRAM, providing ample space for complex applications and data storage.

This MCU comes in a compact 44-pin QFN (Quad Flat No-lead) package, making it ideal for space-constrained applications. Its operating voltage ranges from 2.0V to 3.6V, allowing for low-power operation, which is crucial for battery-powered devices and energy-sensitive projects.

The PIC24FV16KM204-I/ML boasts a rich set of features including:

  • Extensive Peripheral Integration: It includes peripherals such as UART, SPI, and I2C modules for serial communication, along with a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • Flexible Timer/Counter Modules: These modules support a variety of timing and counting functions, essential for tasks such as PWM generation and time-based control.
  • Enhanced Power Management: The MCU provides multiple power-saving modes, which are essential for developing energy-efficient applications.

For secure data operations, the PIC24FV16KM204-I/ML is equipped with features such as Flash Program Memory with self-read/write capability, ensuring the integrity and security of the firmware. The device also supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Emulation (ICE) features for easy development and debugging.

With its industrial temperature range of -40°C to +85°C, the PIC24FV16KM204-I/ML is reliable in extreme conditions, making it suitable for industrial, automotive, and consumer electronics applications. Whether you're designing a complex control system or a simple IoT device, this MCU is engineered to meet the demands of modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9154 $87.8308
4+ $36.0325 $144.1300
5+ $34.9076 $174.5380
7+ $33.7814 $236.4698
9+ $32.6553 $293.8977
12+ $29.2769 $351.3228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess