EN
  • EN
  • DE

PIC24FJ64GA102T-I/ML

Part No PIC24FJ64GA102T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC24FJ64GA102
Standard Package 1,600 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655680-PIC24FJ64GA102T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA102T-I/ML CAD Model

Description

Microchip Technology PIC24FJ64GA102T-I/ML Microcontroller

The PIC24FJ64GA102T-I/ML is a high-performance, 16-bit microcontroller from Microchip Technology, designed for a wide range of applications that require low power consumption, advanced analog features, and robust serial communication interfaces. This microcontroller is part of the PIC24F family and is notable for its versatility and efficiency in embedded systems.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture, which enables it to execute powerful instructions in a single clock cycle, enhancing its performance.
  • Memory: It comes with 64KB of Flash memory for program storage and 8KB of RAM for data, providing ample space for complex applications.
  • Clock Speed: The microcontroller operates at a maximum speed of 32 MHz, delivering a balanced compromise between processing power and energy efficiency.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit ADC with up to 16 channels, allowing for precise analog signal measurement and conversion to digital form.
  • Timers and PWM: Multiple timers, including a 16-bit timer and input capture/output compare/PWM functionality, are available for timing-related tasks and motor control.
  • Serial Communication: The PIC24FJ64GA102T-I/ML supports various serial communication protocols such as I²C, SPI, and UART, facilitating easy integration with peripheral devices and other microcontrollers.
  • Temperature Range: It operates within an extended temperature range of -40°C to +85°C, making it suitable for industrial and outdoor applications.
  • Power Management: The microcontroller features multiple power-saving modes, including Idle and Sleep modes, which help in reducing overall power consumption.
  • Package: The device is available in a 44-pin QFN package, which is ideal for space-constrained applications.

Applications:

The PIC24FJ64GA102T-I/ML is an excellent choice for a variety of applications, including industrial control systems, automotive electronics, home automation, medical devices, and IoT (Internet of Things) projects. Its rich set of peripherals and low-power capabilities make it an efficient solution for designers looking to optimize performance while maintaining energy efficiency.

Overall, the PIC24FJ64GA102T-I/ML microcontroller by Microchip Technology is a powerful and flexible component for developers who require a robust platform for their embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2528 $51.8144
55+ $1.8485 $101.6675
84+ $1.7907 $150.4188
116+ $1.7330 $201.0280
150+ $1.6752 $251.2800
200+ $1.5019 $300.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 381 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess