EN
  • EN
  • DE

MC68020RP25E

Part No MC68020RP25E
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microprocessor, 32-Bit, 25MHz, CMOS, CPGA114
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount External
RoHS Non-Compliant
Win Source Part Number 1077456-MC68020RP25E
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68020RP25E CAD Model

Description

The MC68020RP25E is a 32-bit microprocessor manufactured by Freescale Semiconductor (NXP). It represents a significant advancement over the earlier MC68000 and MC68010 processors. The 'RP25E' designation likely indicates the package type (RP) and clock speed (25 MHz).

Applications

  • High-performance workstations
  • Advanced laser printers and image processing equipment
  • Real-time control systems
  • Networking equipment (e.g., routers, switches)
  • Scientific and engineering computing

Features

  • Full 32-bit architecture
  • 25 MHz clock speed (as indicated by '25' in the part number)
  • 32-bit address and data buses
  • On-chip cache memory
  • Instruction pipelining
  • Support for coprocessors (e.g., floating-point units)
  • Virtual memory support
  • Expanded instruction set
  • 16MB direct addressing range (can be expanded with external memory management units)
  • Memory-mapped I/O
  • Vectored interrupts
  • Asynchronous bus operation

Benefits

  • Increased processing power due to the 32-bit architecture and higher clock speed.
  • On-chip cache memory reduces memory access latency, improving performance.
  • Instruction pipelining allows for parallel execution of instructions, further enhancing performance.
  • Support for coprocessors enables specialized processing tasks to be offloaded from the main CPU.
  • Virtual memory support allows for the execution of programs larger than physical memory.
  • Expanded instruction set provides greater flexibility and efficiency in code development.
  • Memory-mapped I/O simplifies interfacing with peripheral devices.
  • Vectored interrupts enable rapid response to external events.
  • Asynchronous bus operation allows the processor to work with a variety of memory and peripheral devices.

Additional Details

The MC68020RP25E operates at a clock speed of 25 MHz. It utilizes a 32-bit data bus and a 32-bit address bus. It is typically packaged in a PGA (Pin Grid Array) or QFP (Quad Flat Package) package. It requires a single 5V power supply for operation. The on-chip cache is relatively small, but it significantly improves performance by reducing the number of accesses to slower external memory. The MC68020 also introduced a more sophisticated memory management architecture, allowing for more efficient use of virtual memory. It also features dynamic bus sizing, allowing it to interface with devices of varying data bus widths.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess