EN
  • EN
  • DE

PIC24FJ64GA002-E/ML

Part No PIC24FJ64GA002-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN / MCU 16-bit PIC RISC 64KB Flash 2.5V/3.3V Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 792246-PIC24FJ64GA002-E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ64GA002
Introduction Date March 30, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA002-E/ML CAD Model

Description

Microchip Technology's PIC24FJ64GA002-E/ML Microcontroller

The PIC24FJ64GA002-E/ML is a high-performance 16-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This particular model is part of the PIC24F family, which is renowned for its optimal balance of power efficiency and processing capabilities.

Key Features

  • Core: The device features a 16-bit modified Harvard architecture CPU, which provides a seamless blend of computational efficiency and a rich instruction set, making it ideal for complex algorithms and control systems.
  • Memory: It comes with 64KB of Flash memory for program storage and 8KB of RAM for data, ensuring ample space for application code and temporary data storage during operation.
  • Digital I/O: The microcontroller offers versatile digital communication options, including UART, SPI, and I2C modules for full duplex serial communication, as well as programmable pull-up resistors and open-drain configurations.
  • Timers: Multiple 16-bit timers can be used for timing and counting applications, while the PWM modules are perfect for precise control over motor functions and other variable outputs.
  • Analog Features: It is equipped with a 10-bit Analog-to-Digital Converter (ADC) that supports up to 16 channels, allowing for accurate data acquisition from sensors and other analog inputs.
  • Power Management: The PIC24FJ64GA002-E/ML excels in power management with multiple power-saving modes, including Idle and Sleep modes, which help in reducing overall power consumption for battery-powered applications.
  • Package: This microcontroller is available in a 44-pin QFN (Quad Flat No-lead) package, which is both compact and space-saving, making it suitable for designs where board space is at a premium.

Applications

The versatility of the PIC24FJ64GA002-E/ML allows it to be integrated into a diverse range of applications, such as:

  • Automotive systems
  • Industrial control and automation
  • Smart home devices and IoT
  • Medical devices
  • Power management systems
  • Consumer electronics

With its robust feature set and flexible I/O options, the PIC24FJ64GA002-E/ML from Microchip Technology is a go-to choice for designers looking for a reliable and efficient microcontroller solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2304 $51.1520
12+ $8.3942 $100.7304
19+ $8.1318 $154.5042
26+ $7.8695 $204.6070
33+ $7.6072 $251.0376
44+ $6.8203 $300.0932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess