EN
  • EN
  • DE

PIC24FJ512GL408-I/PT

Part No PIC24FJ512GL408-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000087-PIC24FJ512GL408-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Series Automotive, AEC-Q100, PIC® 24F
Packaging Tray
Core Size 16-Bit
Operating Temperature Range -40°C ~ 85°C (TA)
Speed 32MHz
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Ultra Librarian 3D Model Ultra Librarian PIC24FJ512GL408-I/PT CAD Model

Description

Product Overview: PIC24FJ512GL408-I/PT

The PIC24FJ512GL408-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability, versatility, and advanced features. This 16-bit microcontroller is designed to cater to a wide range of applications, from industrial control systems to automotive applications, consumer electronics, and more.

Key Features:

  • High-Performance CPU: The device is based on Microchip's modified Harvard architecture that operates at a maximum frequency of 32 MHz. It offers a balanced blend of computational power and energy efficiency, which is crucial for battery-powered and power-sensitive applications.
  • Large Memory Capacity: With 512 KB of Flash memory and 48 KB of RAM, the PIC24FJ512GL408-I/PT provides ample space for complex applications and data storage, reducing the need for external memory components.
  • Robust Peripheral Set: This MCU comes with a rich set of peripherals, including UART, SPI, I2C modules for serial communication, several 16-bit timers, and up to 35 channels of 10-bit Analog-to-Digital Converters (ADCs) for sensor interfacing and data acquisition.
  • Advanced Analog Features: The presence of Charge Time Measurement Unit (CTMU) for precision time measurement and capacitive touch sensing, as well as a Digital-to-Analog Converter (DAC) for analog output, makes this MCU highly suitable for advanced analog applications.
  • Enhanced Connectivity: With USB On-The-Go (OTG) functionality, this MCU can act as either a USB host or a USB device, allowing for versatile connectivity options with other USB devices.
  • Extended Temperature Range: The PIC24FJ512GL408-I/PT is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Packaging: It comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications while still offering sufficient I/O ports for complex tasks.

Applications:

This microcontroller is particularly well-suited for applications that require a combination of processing power, advanced peripherals, and low power consumption. It is commonly used in:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

The PIC24FJ512GL408-I/PT is an excellent choice for designers looking for a robust and feature-rich microcontroller that can handle complex tasks while maintaining power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8015 $81.6030
4+ $33.4788 $133.9152
6+ $32.4324 $194.5944
8+ $31.3860 $251.0880
10+ $30.3407 $303.4070
13+ $27.2014 $353.6182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,024 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess