EN
  • EN
  • DE

PIC24FJ32GA002-I/ML

Part No PIC24FJ32GA002-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 21
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 210147-PIC24FJ32GA002-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GA002-I/ML CAD Model

Description

Microchip Technology PIC24FJ32GA002-I/ML Microcontroller

The PIC24FJ32GA002-I/ML from Microchip Technology is a high-performance, 16-bit microcontroller packed with a wealth of features designed for a variety of embedded applications. This microcontroller is part of the popular PIC24F family, renowned for its ideal blend of power efficiency and operational capabilities.

At the heart of the PIC24FJ32GA002-I/ML is a 16-bit modified Harvard architecture processor. It boasts a maximum CPU speed of 32 MHz, providing ample processing power for time-critical tasks and complex algorithms. With 32KB of Flash memory, this microcontroller offers sufficient space for application code, and its 8KB of RAM ensures smooth operation and data handling.

This device comes in a 28-pin QFN (Quad Flat No-lead) package, which is not only space-saving but also suitable for PCBs where space is at a premium. Its extended temperature range (-40°C to +85°C) makes it robust and reliable for industrial applications that may experience harsh environmental conditions.

Key features of the PIC24FJ32GA002-I/ML include:

  • Peripheral Pin Select (PPS): This functionality allows designers to remap digital I/O to optimize board layout, which can be crucial for reducing noise and improving signal integrity.
  • Multiple Communication Interfaces: The microcontroller supports UART, SPI, and I2C communication protocols, enabling it to interface with a wide array of sensors, actuators, and other ICs.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 13 channels, the ADC feature allows for precise conversion of analog signals to digital, making it ideal for sensor interfacing and data acquisition applications.
  • Power Management: The device is designed for low-power operation, featuring multiple power-saving modes, which are essential for battery-operated devices.
  • Robust Timer/Counter Modules: These provide precise timing operations, PWM outputs, and can assist in creating complex timing sequences.

Whether you're designing for automotive, consumer electronics, industrial control systems, or Internet of Things (IoT) devices, the PIC24FJ32GA002-I/ML offers a versatile and reliable microcontroller solution. Its integration of advanced features with a focus on power efficiency makes it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6427 $53.4989
16+ $6.2710 $100.3360
25+ $6.0750 $151.8750
35+ $5.8790 $205.7650
44+ $5.6831 $250.0564
59+ $5.0952 $300.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,447 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess