EN
  • EN
  • DE

SN74CBTLV3253D

Part No SN74CBTLV3253D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 2 X 4:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Package Tube
Product Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low -
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74CBTLV3253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371255-SN74CBTLV3253D
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3253D CAD Model

Description

Texas Instruments SN74CBTLV3253D Dual 1-of-4 FET Multiplexer/Demultiplexer

The SN74CBTLV3253D is a high-performance integrated circuit designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is a dual 1-of-4 FET multiplexer/demultiplexer that belongs to the family of low-voltage bidirectional switches designed for the switching of data and signal paths. It is particularly suitable for applications that require the routing of signals from multiple sources to multiple destinations.

Constructed with a low-voltage CMOS technology, the SN74CBTLV3253D offers a 2.5-V/3.3-V 4-bit 1-of-2 FET multiplexer/demultiplexer with 5-Ω switch connection between two ports. This low on-state resistance of the switch allows connections to be made with minimal propagation delay.

The device operates efficiently with a power-supply range of 2.3 V to 3.6 V, making it compatible with most low-voltage applications. It also features a low quiescent power dissipation, which is essential for power-sensitive designs. Additionally, the SN74CBTLV3253D supports bidirectional data flow with near-zero propagation delay thanks to its FET technology, which is crucial for high-speed data transmission.

With its wide bandwidth and low crosstalk, the SN74CBTLV3253D is an excellent choice for various applications, including signal gating, data multiplexing, and the transmission of signals over a single data path. Its industrial temperature range of -40°C to 85°C ensures reliable operation under extreme conditions, making it suitable for use in industrial and telecommunications equipment.

The packaging for the SN74CBTLV3253D is a standard SOIC-16, which is convenient for PCB design and is compatible with automated assembly processes. The device also supports plug-and-play integration, making it a versatile component for designers looking to simplify their signal routing needs without compromising on performance.

Overall, the SN74CBTLV3253D from Texas Instruments is a robust and reliable solution for designers requiring a high-speed, low-power, and versatile multiplexer/demultiplexer for their electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4890 $51.3450
250+ $0.4012 $100.3000
390+ $0.3887 $151.5930
535+ $0.3762 $201.2670
690+ $0.3636 $250.8840
925+ $0.3260 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess