EN
  • EN
  • DE

PIC24FJ256GB206-I/PT

Part No PIC24FJ256GB206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 52
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 2.2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1089115-PIC24FJ256GB206-I/PT
Family Name PIC24FJ256GB206
Introduction Date May 19, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB206-I/PT CAD Model

Description

Microchip Technology PIC24FJ256GB206-I/PT

The PIC24FJ256GB206-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This 16-bit microcontroller is part of the PIC24F series, known for its rich set of features and low power consumption, making it an ideal choice for power-sensitive and space-constrained applications.

With a maximum CPU speed of 32 MHz, the PIC24FJ256GB206-I/PT offers a balanced combination of processing power and energy efficiency. It comes with an impressive 256 KB of flash memory, providing ample space for complex application code and data storage. Additionally, the device includes 16 KB of RAM, which allows for efficient data handling and multitasking within applications.

This MCU is equipped with a variety of peripherals that enhance its functionality and versatility. It features an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling precise measurement of analog signals. The device also supports various communication protocols such as I2C, SPI, and UART, providing seamless connectivity options for interfacing with other devices and peripherals.

The PIC24FJ256GB206-I/PT operates within an extended temperature range, from -40°C to +85°C, ensuring reliability and performance under diverse environmental conditions. Its robust design includes an onboard Charge Time Measurement Unit (CTMU) for capacitive sensing capabilities, which can be used for touch sensing applications and other innovative interfaces.

For security-conscious applications, the microcontroller comes with a hardware Crypto Engine, which includes support for AES, DES, and 3DES algorithms, ensuring secure data transmission and storage. Moreover, the device's flexible clocking options, including an internal oscillator, enable designers to optimize power consumption for their specific needs.

With its 64-pin TQFP (Thin Quad Flat Package) form factor, the PIC24FJ256GB206-I/PT is compact and suitable for space-constrained designs. Whether you're developing consumer electronics, industrial control systems, or Internet of Things (IoT) devices, this MCU is an excellent choice for a wide array of applications that demand efficiency, reliability, and advanced features.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8309 $71.3236
8+ $14.6304 $117.0432
13+ $14.1730 $184.2490
17+ $13.7156 $233.1652
22+ $13.2594 $291.7068
30+ $11.8873 $356.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess