EN
  • EN
  • DE

PIC24FJ256GB108-I/PT

Part No PIC24FJ256GB108-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80TQFP / MCU 16-bit PIC RISC 256KB Flash 2.5V/3.3V Automotive 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 65
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 792238-PIC24FJ256GB108-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ256GB108
Introduction Date December 13, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB108-I/PT CAD Model

Description

The PIC24FJ256GB108-I/PT is a high-performance, 16-bit microcontroller crafted by Microchip Technology, a leader in microcontroller and analog semiconductors. This powerful MCU is designed for a wide range of applications, including industrial control systems, automotive applications, and consumer electronics. It offers a perfect blend of power efficiency, processing capabilities, and peripheral integration, making it an ideal choice for designers looking for a robust and versatile microcontroller.

Key Features

  • High Performance CPU: Features a 16-bit modified Harvard architecture with an up to 16 MIPS performance at 3.3V, providing the computational power needed for complex tasks.
  • Generous Memory: Comes with 256KB of Flash memory and 16KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Peripherals: Equipped with a variety of built-in peripherals including UART, SPI, I2C modules, and more, allowing for easy integration of external components and communication interfaces.
  • Robust Timers and PWM: Offers multiple 16-bit timers, input capture, output compare, and PWM modules for precise timing operations and control applications.
  • Analog Features: Integrated with 10-bit Analog-to-Digital Converters (ADCs), providing accurate measurement and monitoring of analog signals.
  • Flexible Power Management: Supports multiple power modes, including idle and sleep modes, which help to minimize power consumption and extend battery life in portable applications.
  • Extended Temperature Range: Operates reliably over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package Type: Available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is beneficial for space-constrained applications.

Applications

The PIC24FJ256GB108-I/PT is highly versatile and can be used in a multitude of applications such as:

  • Automotive systems and accessories
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Communication systems
  • Internet of Things (IoT) devices

With its rich set of features and capabilities, the PIC24FJ256GB108-I/PT from Microchip Technology is an excellent choice for engineers and designers looking to develop advanced, reliable, and cost-effective products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8566 $56.5698
7+ $15.4721 $108.3047
11+ $14.9886 $164.8746
14+ $14.5051 $203.0714
18+ $14.0216 $252.3888
24+ $12.5711 $301.7064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,145 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess