EN
  • EN
  • DE

SN74ABT8543DWRE4

Part No SN74ABT8543DWRE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 28-SOIC / Scan Test Device with Registered Bus Transceiver IC 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Registered Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT8543
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256281-SN74ABT8543DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT8543DWRE4 CAD Model

Description

Product Overview: SN74ABT8543DWRE4

The SN74ABT8543DWRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments. This product is part of the ABT series, which is known for its advanced biCMOS technology. It is specifically crafted to cater to the needs of high-speed digital systems where signal integrity and operational efficiency are of paramount importance.

The SN74ABT8543DWRE4 is a 16-bit transparent D-type latch with 3-state outputs. The device features two sections of eight latches, with each section possessing its own output-enable (OE) input. When OE is low, the device passes the data on the D inputs to the corresponding Q outputs. Conversely, when OE is high, the outputs are in a high-impedance state, which means they neither load the bus nor drive it, allowing multiple devices to be connected to the bus without contention.

This product is designed for 5-V VCC operation, making it suitable for interfacing with 5V TTL logic levels. Its latch-up performance exceeds 250 mA on the JESD 17 standard, offering robust performance for industrial applications. The SN74ABT8543DWRE4 also boasts a wide operating temperature range, ensuring reliability across diverse environmental conditions.

Key features of the SN74ABT8543DWRE4 include:

  • 16-bit transparent D-type latches with 3-state outputs
  • Operates from 5V supply
  • Output capability: bus driver
  • ICC category: MSI
  • High-impedance state during power up and power down
  • Supports live insertion and withdrawal (partial-power-down mode)

The SN74ABT8543DWRE4 is provided in a wide-body SOIC package, ensuring easy integration into PCB designs and offering excellent thermal performance. It's a perfect choice for applications such as memory address latching, data multiplexing, and as a buffer for bus-oriented systems. Its high-speed and low-power consumption make it an essential component in digital communication, computing, and advanced microprocessor-based systems.

With its combination of speed, power efficiency, and robustness, the SN74ABT8543DWRE4 from Texas Instruments represents a reliable solution for designers looking to optimize their digital systems for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess