EN
  • EN
  • DE

AD9985A/PCBZ

Part No AD9985A/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVALUATION FOR AD9985A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series Advantiv
Part Status Obsolete(EOL)
Main Purpose Video, Video Processing
Utilized IC / Part AD9985A
Supplied Contents Board(s)
Win Source Part Number 767680-AD9985A/PCBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD9985A
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD9985A/PCBZ CAD Model

Description

Product Overview: AD9985A/PCBZ from Analog Devices Inc.

The AD9985A/PCBZ is a high-performance, low-power, single-chip solution designed by Analog Devices Inc., catering to a wide range of video and graphics applications. This versatile product integrates an 8-bit triple analog-to-digital converter (ADC) with a PLL (Phase Locked Loop) on a single Printed Circuit Board (PCB), providing a compact and efficient solution for converting analog RGB signals to digital data streams.

The AD9985A/PCBZ is optimized for capturing VGA to SXGA (Super Extended Graphics Array) resolutions, making it an ideal component for display systems, projectors, and video capture devices. It supports pixel rates up to 170 MHz, ensuring compatibility with high-speed video standards and maintaining fidelity even at maximum throughput.

One of the key features of the AD9985A/PCBZ is its on-chip PLL, which reduces the number of external components required for clock synchronization. This PLL can generate a pixel clock from the HSYNC signal, simplifying the design and reducing overall system costs. Additionally, the product includes an auto-calibration function that adjusts the offset and gain for each color channel, providing consistent and accurate color reproduction.

The digital output of the AD9985A/PCBZ is available in multiple formats, including 24-bit RGB and reduced bit-width outputs, offering flexibility to interface with various digital systems. Moreover, it features a Power-Down Mode that significantly reduces power consumption when the device is not in active use, making it an energy-efficient choice for eco-conscious applications.

Analog Devices Inc. has designed the AD9985A/PCBZ with the reliability and performance expected from a leading semiconductor manufacturer. With its robust design and advanced features, the AD9985A/PCBZ stands out as a premier solution for designers looking to integrate high-quality video ADC capabilities into their products.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess