EN
  • EN
  • DE

PIC24FJ16GA002-I/SP

Part No PIC24FJ16GA002-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SPDIP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC24FJ16GA002
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24FJ16GA002ISP
Standard Package 15
Win Source Part Number 1322940-PIC24FJ16GA002-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC24FJ16GA002-I/SP CAD Model

Description

Microchip Technology's PIC24FJ16GA002-I/SP Microcontroller

The PIC24FJ16GA002-I/SP is a high-performance, 16-bit microcontroller from Microchip Technology, designed for power-efficient operations in a wide range of embedded applications. This versatile microcontroller is ideal for designers who are looking for a perfect balance between power consumption and processing capability, with a rich set of features packed into a compact 28-pin SPDIP package.

Key Features:

  • High-Performance CPU: At the core of the PIC24FJ16GA002-I/SP is a 16-bit modified Harvard architecture processor. It offers up to 16 MIPS performance at 32 MHz, providing robust processing power for complex algorithms and control systems.
  • Memory: The device comes equipped with 16 KB of flash memory and 2 KB of RAM, allowing for efficient code and data storage. This ample memory space is suitable for a variety of applications, from simple control systems to more demanding algorithms.
  • Digital Communication: To support complex communication protocols, the microcontroller includes two UARTs, one SPI, and one I2C module, facilitating easy data exchange with peripherals and other microcontrollers.
  • 10-bit Analog-to-Digital Converter: With up to 13 channels, the integrated 10-bit ADC allows for accurate analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks.
  • Flexible Clock Options: The PIC24FJ16GA002-I/SP supports multiple clock modes, including an internal oscillator, which can reduce the need for external components and simplify circuit design.
  • Extended Temperature Range: This microcontroller operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Power Management: With several power-saving modes, the PIC24FJ16GA002-I/SP is designed for applications that require low power consumption without sacrificing performance.

Applications:

The PIC24FJ16GA002-I/SP is versatile enough to be used in a wide array of applications, including industrial control systems, automotive electronics, medical devices, and IoT products. Its rich feature set and power efficiency make it an excellent choice for designers looking to create sophisticated systems with stringent power and space requirements.

As a product of Microchip Technology, a leading provider of microcontroller and analog semiconductors, the PIC24FJ16GA002-I/SP is backed by robust technical support and an extensive ecosystem, ensuring that developers have the resources they need to bring their projects to completion.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3503 $50.8024
20+ $5.2105 $104.2100
30+ $5.0477 $151.4310
41+ $4.8849 $200.2809
53+ $4.7220 $250.2660
71+ $4.2335 $300.5785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess