EN
  • EN
  • DE

PIC24FJ128GB204-I/PT

Part No PIC24FJ128GB204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tray
Number of I/O 34
Family Name PIC24FJ128GB204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851388-PIC24FJ128GB204-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GB204-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GB204-I/PT Microcontroller

The PIC24FJ128GB204-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, which is renowned for its robust design, versatile features, and exceptional reliability. This 16-bit MCU is a perfect choice for developers working on advanced control systems, sophisticated user interfaces, and connectivity applications that require a compact footprint without compromising on processing power and peripheral set.

Key Features

  • High-Performance CPU: At the heart of the PIC24FJ128GB204-I/PT is a modified Harvard architecture 16-bit CPU, capable of running up to 16 MIPS (Million Instructions Per Second) at 32 MHz, ensuring swift execution of complex algorithms and control tasks.
  • Generous Memory: The device comes with 128 KB of Flash memory for program storage and 8 KB of RAM for data, which is ample space for many applications, including those requiring in-field updates via the Flash memory's self-write capabilities.
  • Advanced Peripherals: A wide variety of peripherals are integrated, including timers, input capture, output compare/PWM, I2C, SPI, and UART modules, which allow for flexible interfacing with different types of sensors, actuators, and communication modules.
  • USB Connectivity: With a Full-Speed USB 2.0 compliant interface, the MCU can handle data communication with a PC or other USB devices, which is essential for modern embedded systems.
  • Robust Design: The PIC24FJ128GB204-I/PT operates within an extended temperature range of -40°C to +85°C, making it suitable for harsh environments. Additionally, it comes in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MCU features multiple power-saving modes, making it ideal for battery-operated and power-sensitive applications.

Applications

The flexibility and power of the PIC24FJ128GB204-I/PT make it an excellent choice for a broad range of applications, including industrial control systems, medical devices, smart sensors, automotive electronics, and Internet of Things (IoT) devices. Its USB capability also makes it a go-to for applications requiring connectivity for configuration, data logging, or firmware updates.

Overall, the PIC24FJ128GB204-I/PT from Microchip Technology offers a balanced blend of performance, memory, and peripherals, all packed in a rugged and compact package, making it a smart choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5058 $62.0232
8+ $12.7227 $101.7816
13+ $12.3251 $160.2263
17+ $11.9275 $202.7675
22+ $11.5299 $253.6578
30+ $10.3372 $310.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess