EN
  • EN
  • DE

PIC24F16KA102T-I/SS

Part No PIC24F16KA102T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SSOP / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC24F16KA102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24F16KA102T-I/SSDKR,PIC24F16KA102T-I/SSCT,PIC24F16KA102T-I/SS-ND,PIC24F16KA102T-I/SSTR
Standard Package 2,100
Win Source Part Number 1322778-PIC24F16KA102T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24F16KA102T-I/SS CAD Model

Description

Microchip Technology's PIC24F16KA102T-I/SS Microcontroller

The PIC24F16KA102T-I/SS is a high-performance, low-power microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular microcontroller is part of the PIC24F family, which is renowned for its excellent power efficiency and processing speed, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the PIC24F16KA102T-I/SS lies a 16-bit modified Harvard architecture that enables a balanced approach to high performance and power conservation. The device operates at a maximum frequency of 32 MHz, providing a robust platform for complex computations and control algorithms. With 16KB of flash memory and 1KB of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation in multitasking environments.

The microcontroller is equipped with an array of features that enhance its versatility. It includes a rich set of peripherals such as multiple 10-bit Analog-to-Digital Converters (ADCs), Charge Time Measurement Unit (CTMU) for capacitive touch applications, and multiple communication interfaces including I²C, SPI, and UART. These interfaces allow for easy integration with a wide range of external devices, sensors, and other microcontrollers.

One of the highlights of the PIC24F16KA102T-I/SS is its power management capabilities. It supports multiple power modes, allowing designers to optimize power consumption for specific application requirements. This is especially beneficial for battery-powered devices where energy efficiency is paramount.

The SS (Shrink Small Outline Package) variant of the PIC24F16KA102T-I/SS comes in a compact form factor, which is ideal for space-constrained applications. Moreover, with an industrial temperature range of -40°C to +85°C, this microcontroller is resilient and reliable even in harsh operating conditions.

For developers, Microchip Technology provides extensive support including development tools, software libraries, and a strong community forum. This ensures a smooth development process from prototyping to production. Whether you are designing an advanced motor control system, a power-efficient portable device, or an innovative IoT solution, the PIC24F16KA102T-I/SS offers a balanced combination of performance, power efficiency, and flexibility to bring your project to life.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0028 $56.0224
18+ $5.7459 $103.4262
27+ $5.5664 $150.2928
38+ $5.3868 $204.6984
49+ $5.2073 $255.1577
65+ $4.6686 $303.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess