EN
  • EN
  • DE

PIC24F16KA102T-I/SO

Part No PIC24F16KA102T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 24
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 089752-PIC24F16KA102T-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24F16KA102T-I/SO CAD Model

Description

Microchip Technology's PIC24F16KA102T-I/SO Microcontroller

The PIC24F16KA102T-I/SO is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of applications requiring efficient power management and robust operation in compact form factors. This microcontroller is part of the popular PIC24F family, renowned for their ease of use and advanced features.

Key Features

  • CPU: The device is built around a 16-bit modified Harvard architecture with a speed of up to 32 MHz, ensuring swift processing and task management.
  • Memory: It comes with 16KB of Flash memory for program storage and 1KB of RAM for data, which is ample for various applications, from simple control systems to more complex algorithms.
  • Power Efficiency: The microcontroller features multiple power modes, including idle and sleep modes, which significantly reduce power consumption, making it ideal for battery-powered and portable applications.
  • Peripherals: An array of integrated peripherals enhances the functionality of the PIC24F16KA102T-I/SO. These include a 10-bit Analog-to-Digital Converter (ADC), Charge Time Measurement Unit (CTMU) for touch sensing, and communication modules such as I²C, SPI, and UART for serial communication.
  • Temperature Range: The device operates over an industrial temperature range, from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: Encased in a compact SOIC (Small Outline Integrated Circuit) package, the microcontroller is suitable for space-constrained applications.

Applications

With its versatile feature set, the PIC24F16KA102T-I/SO microcontroller is suited for a myriad of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Battery management systems
  • Portable medical devices
  • Smart sensors and IoT devices

The PIC24F16KA102T-I/SO from Microchip Technology represents a reliable and cost-effective solution for designers looking to incorporate a robust microcontroller with a rich set of features into their projects. Its combination of power efficiency, processing capability, and integrated peripherals makes it a versatile choice for a wide array of electronic applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess