EN
  • EN
  • DE

LMZ21701SILR

Part No LMZ21701SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description LMZ21701 1 A SIMPLE SWITCHER® Nano Module with 17 V Maximum Input Voltage | DC DC CONVERTER 0.9-6V 6W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 17V
Voltage - Output 1 0.9 ~ 6V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting Style SMD
Manufacturer Package 8-SMD Module
Parts Dimension 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Control Features Enable, Active High
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202561-LMZ21701SILR
Manufacturer Homepage www.ti.com
Family Name LMZ21701
Introduction Date January 00, 1900
Country of Origin Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ21701SILR CAD Model

Description

The LMZ21701SILR is a state-of-the-art, easy-to-use power solution from Texas Instruments, designed to meet the needs of a wide range of electronic applications. This nano module is part of the SIMPLE SWITCHER® family, which is renowned for its simplicity and high performance in power supply design. The LMZ21701SILR is an integrated power solution that combines a DC-DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package.

Key Features

  • High Efficiency: The device offers an efficiency of up to 95%, which helps to minimize energy loss and heat generation, thereby enhancing system reliability and performance.
  • Compact Design: With its small form factor (measuring just 3mm x 2mm x 1.6mm), the LMZ21701SILR is perfect for space-constrained applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.7V to 17V, making it versatile for various input sources and suitable for a broad array of products.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, which allows for a high degree of flexibility to power different ICs and peripherals.
  • Integrated Shielded Inductor: The inclusion of a shielded inductor within the module helps to reduce electromagnetic interference (EMI), thus simplifying design considerations for EMI-sensitive applications.

Applications

The LMZ21701SILR is ideal for a variety of applications, including but not limited to:

  • Space-constrained and portable applications
  • Point-of-load conversions from a 5V or 3.3V rail
  • FPGAs, DSPs, and microprocessors
  • Telecommunications and networking equipment
  • Industrial and automotive systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMZ21701SILR is manufactured to stringent quality standards, ensuring reliable performance in demanding environments. Additionally, this nano module is supported by Texas Instruments' comprehensive technical documentation and design tools, making integration into your product development cycle a breeze.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9264 $54.1904
25+ $4.0422 $101.0550
39+ $3.9159 $152.7201
53+ $3.7895 $200.8435
69+ $3.6632 $252.7608
92+ $3.2843 $302.1556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,330 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess