EN
  • EN
  • DE

THS4221DGKR

Part No THS4221DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 120MHZ RRO 8VSSOP / Op Amp Single High Speed Amplifier R-R O/P ±7.5V/15V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 990 V/μs
GBP - Gain Bandwidth Product 120MHz
-3db Bandwidth 230MHz
Current - Input Bias 900nA
Voltage - Input Offset 3mV
Operating Supply Current 14mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.7 V ~ 15 V, ±1.35 V ~ 7.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 796730-THS4221DGKR
Popularity Medium
Supply and Demand Status Limited
Family Name THS4221
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS4221DGKR CAD Model

Description

Introducing the THS4221DGKR from Texas Instruments

The THS4221DGKR is a high-performance, low-power, voltage-feedback amplifier that is a part of the distinguished product lineup from Texas Instruments. This versatile amplifier is designed to meet the needs of various applications, including telecommunications, test equipment, and active filter circuits. It is well-suited for any design that requires a balance between power efficiency and high-speed performance.

With its single-supply voltage operation ranging from 4.5V to 5.5V, the THS4221DGKR is an excellent choice for battery-operated and portable applications. The device offers a high slew rate of 160 V/µs and a bandwidth of 145 MHz at a gain of +2, which allows it to handle a wide range of frequencies with ease, making it ideal for high-speed data acquisition systems, video processing, and A/D driver applications.

The THS4221DGKR comes in a compact 8-pin MSOP PowerPAD™ package, which is designed for enhanced thermal performance. This packaging allows for efficient heat dissipation, ensuring the device operates within its temperature range even in high-speed or high-power applications. The small footprint of the package makes it suitable for space-constrained designs without compromising on performance.

One of the key features of this amplifier is its low distortion, which makes it an excellent choice for precision applications. The low harmonic distortion and noise characteristics ensure that the signal integrity is maintained, providing clean and accurate amplification. Additionally, the device boasts a low quiescent current, further enhancing its appeal for power-sensitive designs.

For designers looking for flexibility, the THS4221DGKR also features a shutdown pin that enables the user to switch the amplifier to a low-power state, thereby conserving energy when the amplifier is not in use. This feature can be particularly useful in portable devices where battery life is a critical concern.

In summary, the THS4221DGKR from Texas Instruments is a high-quality, versatile amplifier that offers a perfect blend of speed, power efficiency, and performance. Its robust design and advanced features make it an excellent choice for a wide range of applications where reliability and precision are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8981 $52.1658
43+ $2.3779 $102.2497
66+ $2.3036 $152.0376
90+ $2.2293 $200.6370
117+ $2.1550 $252.1350
156+ $1.9321 $301.4076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess