EN
  • EN
  • DE

PIC24EP512MC206-I/PT

Part No PIC24EP512MC206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP / MCU 16-bit PIC RISC 512KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24EP
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792200-PIC24EP512MC206-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24EP512
Introduction Date December 01, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC24EP512MC206-I/PT CAD Model

Description

Microchip Technology PIC24EP512MC206-I/PT

The PIC24EP512MC206-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for sophisticated and demanding applications that require efficient power management, advanced peripherals, and high-speed processing capabilities.

Key Features

  • Core: 16-bit dsPIC
  • Maximum Speed: Up to 70 MIPS performance
  • Program Memory: 512 KB of Flash memory
  • RAM: 48 KB of RAM
  • Data EEPROM: 1 KB
  • Timers: Multiple 16-bit and 32-bit timers
  • I/O Pins: 53 with various digital and analog functions
  • ADC: 12-bit, up to 24 channels
  • PWM: High-resolution PWM modules
  • Communication Interfaces: I2C, SPI, UART
  • Temperature Range: -40°C to +85°C (Industrial)
  • Package: 64-pin TQFP

Advanced Peripherals

The PIC24EP512MC206-I/PT boasts a rich set of peripherals that are optimized for a variety of applications. Its high-resolution PWM modules are ideal for precise motor control and power conversion. The integrated 12-bit ADC with up to 24 channels allows for accurate analog to digital conversion, making it suitable for sensor interfacing and data acquisition systems.

Connectivity

With multiple communication interfaces, including I2C, SPI, and UART, this MCU provides excellent connectivity options, enabling it to easily communicate with other chips, sensors, and peripherals. This makes it a versatile choice for embedded systems that require robust serial communication.

Applications

The PIC24EP512MC206-I/PT is designed to meet the needs of a wide range of applications such as industrial control systems, automotive electronics, robotics, and power management systems. Its high-speed processing power combined with extensive memory and a comprehensive set of peripherals make it an ideal choice for complex and multi-faceted projects.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the PIC24EP512MC206-I/PT is no exception. It is built to operate reliably within the industrial temperature range and is packaged in a robust 64-pin TQFP that ensures a secure and durable connection to the PCB.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2407 $76.2407
2+ $62.5564 $125.1128
3+ $60.6016 $181.8048
4+ $58.6467 $234.5868
5+ $56.6918 $283.4590
6+ $50.8271 $304.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess