EN
  • EN
  • DE

PIC24EP256GU810-I/PF

Part No PIC24EP256GU810-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / MCU 16-bit PIC RISC 280KB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24EP
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 792191-PIC24EP256GU810-I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24EP256GU810
Introduction Date December 01, 2009
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GU810-I/PF CAD Model

Description

Microchip Technology's PIC24EP256GU810-I/PF Microcontroller

The PIC24EP256GU810-I/PF is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This MCU is part of the PIC24EP family, known for its rich set of features and capabilities that cater to a wide range of applications including industrial control systems, automotive electronics, and complex embedded systems.

At the heart of the PIC24EP256GU810-I/PF is a 16-bit modified Harvard architecture processor that delivers an optimal balance between power efficiency and processing speed. With up to 70 MIPS of performance, this MCU is well-suited for computationally intensive tasks. The device operates at a voltage range of 3.0V to 3.6V, ensuring compatibility with most common power supply standards and making it suitable for battery-powered applications.

One of the standout features of the PIC24EP256GU810-I/PF is its substantial on-board memory. It comes equipped with 256 KB of flash memory and 32 KB of RAM, providing ample space for complex programs and data storage. Additionally, the MCU offers extensive peripheral integration. It includes numerous communication interfaces such as I2C, SPI, UARTs, and CAN, which allow for versatile connectivity options with other devices and systems.

The microcontroller also boasts advanced analog features, including a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, providing precise measurement capabilities for sensor-based applications. Furthermore, the device includes a Charge Time Measurement Unit (CTMU) for capacitive touch sensing, making it an excellent choice for user interfaces requiring touch input.

For enhanced functionality, the PIC24EP256GU810-I/PF features a Direct Memory Access (DMA) controller, which facilitates faster data transfers without burdening the CPU, and a Real-Time Clock and Calendar (RTCC) for time-sensitive applications. Additionally, it provides multiple timers, PWM outputs, and interrupt capabilities to handle various timing and control tasks efficiently.

The robustness of the PIC24EP256GU810-I/PF is further ensured by its extended temperature range, making it reliable in harsh environments. With its comprehensive set of features and robust design, the PIC24EP256GU810-I/PF from Microchip Technology is a versatile MCU choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6481 $61.9443
6+ $16.9421 $101.6526
10+ $16.4126 $164.1260
13+ $15.8832 $206.4816
17+ $15.3538 $261.0146
22+ $13.7654 $302.8388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess