EN
  • EN
  • DE

PIC24EP256GP202-I/MM

Part No PIC24EP256GP202-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28QFN / PIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24EP
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number PIC24EP256GP202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24EP256GP202IMM
Standard Package 61
Win Source Part Number 1205469-PIC24EP256GP202-I/MM
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GP202-I/MM CAD Model

Description

Microchip Technology PIC24EP256GP202-I/MM Microcontroller

The PIC24EP256GP202-I/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and communication devices. This 16-bit MCU is part of the PIC24EP family, known for its excellent computational performance and efficient power consumption.

Key Features:

  • Core: The device features a modified Harvard architecture with a 16-bit dsPIC® core, which runs at a maximum speed of 70 MIPS, providing robust processing capabilities for complex algorithms and control systems.
  • Memory: It comes with an ample 256 KB of flash memory for program storage and 16 KB of RAM for data, ensuring sufficient space for complex applications.
  • Digital Signal Processing: The MCU includes DSP functionality, which allows for efficient handling of digital signal processing tasks, making it ideal for audio processing, sensor data analysis, and real-time control applications.
  • Input/Output: A variety of peripherals are supported, including UART, SPI, and I2C serial communication interfaces, as well as 23 general-purpose I/O pins for versatile connectivity options.
  • Analog Features: The device provides a 10-bit analog-to-digital converter (ADC) with up to 13 channels, enabling precise measurement of analog signals.
  • Timers and PWM: It is equipped with multiple timers and up to 9 output compare/PWM modules, which are essential for timing-related tasks and pulse-width modulation for motor control and LED dimming.
  • Operating Conditions: The PIC24EP256GP202-I/MM operates within a temperature range of -40°C to +85°C and a voltage range of 3.0V to 3.6V, providing reliable performance under various environmental conditions.
  • Packaging: It is available in a 28-pin QFN package, which is ideal for space-constrained applications.

The PIC24EP256GP202-I/MM MCU is designed with a focus on modularity and ease of use, with programmable reference voltage and dedicated DMA channels that simplify data transfers without burdening the CPU. Its robust feature set, coupled with Microchip's extensive support and development tools, makes it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

Whether you're developing sophisticated control systems or innovative IoT devices, the PIC24EP256GP202-I/MM offers the flexibility, reliability, and performance needed to drive your projects forward.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess