EN
  • EN
  • DE

PIC24EP128GP206-I/PT

Part No PIC24EP128GP206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Part Number Series PIC24EP128GP206
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812703-PIC24EP128GP206-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24EP128GP206-I/PT CAD Model

Description

Microchip Technology's PIC24EP128GP206-I/PT Microcontroller

The PIC24EP128GP206-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This 16-bit microcontroller is a member of Microchip's PIC24EP series, renowned for their enhanced features, low power consumption, and efficient operation.

Key Features:

  • High Performance: With a CPU speed of up to 70 MIPS (Million Instructions Per Second), this microcontroller is optimized for applications requiring fast and efficient processing.
  • Memory: It boasts 128 KB of Flash memory for program storage, along with 8 KB of RAM for data, which allows for robust application development without the need for external memory components.
  • Digital Signal Processing (DSP) capabilities: The inclusion of a DSP engine provides the ability to perform high-speed mathematical operations, which is essential for audio processing, digital filtering, and control applications.
  • Rich Peripheral Set: The PIC24EP128GP206-I/PT comes equipped with a variety of peripherals including timers, input capture, output compare, PWM, I2C, SPI, and UART modules, which greatly expand the microcontroller's versatility in interfacing with other components and devices.
  • Robust I/O: With up to 53 programmable input/output pins, this MCU offers flexibility in connecting with sensors, actuators, and other electronic components.
  • Extended Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Power Management: The device features multiple power-saving modes, allowing developers to balance performance with power efficiency, thereby extending the life of battery-powered applications.

Applications:

The PIC24EP128GP206-I/PT is ideal for a diverse array of applications, including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) products. Its high-speed processing capabilities make it particularly well-suited for real-time applications, while its DSP functionality is perfect for audio processing and advanced control systems.

Packaging:

This microcontroller is available in a 64-TQFP (Thin Quad Flat Package) form factor, which is both space-saving and suitable for PCBs (Printed Circuit Boards) with a high density of components.

Overall, the PIC24EP128GP206-I/PT from Microchip Technology is a powerful and versatile MCU that offers a perfect blend of performance, memory, and peripherals, tailored for sophisticated and demanding embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6258 $58.1290
11+ $9.5392 $104.9312
17+ $9.2411 $157.0987
23+ $8.9430 $205.6890
29+ $8.6449 $250.7021
39+ $7.7506 $302.2734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess