EN
  • EN
  • DE

PIC18LF6490-I/PT

Part No PIC18LF6490-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 50
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 768 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1089032-PIC18LF6490-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18LF6490-I/PT CAD Model

Description

Microchip Technology's PIC18LF6490-I/PT Microcontroller

The PIC18LF6490-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This versatile MCU is part of Microchip's PIC18F series, known for their robust architecture, rich feature set, and flexibility, making them a popular choice among engineers and developers.

At the heart of the PIC18LF6490-I/PT lies a powerful 8-bit processor with an enhanced RISC architecture, which provides the speed and efficiency required for complex tasks. The MCU operates at a maximum frequency of 40MHz and is equipped with 32KB of flash memory, ensuring ample space for application code. Additionally, it boasts 1536 bytes of RAM and 256 bytes of EEPROM, providing sufficient storage for data manipulation and retention across power cycles.

One of the standout features of the PIC18LF6490-I/PT is its integrated analog-to-digital converter (ADC) with up to 10 channels, enabling it to interface directly with analog sensors and transducers. This feature is particularly useful in applications requiring precise sensor readings, such as temperature control systems or monitoring devices.

The device also offers a range of communication interfaces, including SPI, I2C, and USART, which facilitate easy data exchange with other peripherals or microcontrollers, making it an ideal choice for complex, multi-device systems. Furthermore, its robust set of timers, capture/compare/PWM functions, and interrupt capabilities allow for precise timing and control in applications requiring accurate event management.

The PIC18LF6490-I/PT is housed in a 64-pin TQFP (Thin Quad Flat Pack) package, which not only saves space on the PCB but also allows for a high density of I/O ports, making it highly suitable for space-constrained applications. Its low-power design, characterized by the 'LF' prefix, indicates that this MCU is optimized for low-power operation, making it an excellent choice for battery-powered or energy-sensitive applications.

With its robust feature set, the PIC18LF6490-I/PT from Microchip Technology is a versatile and reliable microcontroller that can meet the demands of a wide range of embedded systems, delivering both performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess