EN
  • EN
  • DE

PIC18F26J11-I/SP

Part No PIC18F26J11-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1238222-PIC18F26J11-I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F26J11
Introduction Date February 12, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F26J11-I/SP CAD Model

Description

Microchip Technology's PIC18F26J11-I/SP Microcontroller

The PIC18F26J11-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and robust performance in a variety of applications. This MCU is part of the popular PIC18F family, which is well-suited for projects that require a balance between power efficiency and processing capability.

Key Features:

  • Core: The microcontroller is built around a powerful PIC18 core with an enhanced RISC architecture, which provides a maximum CPU speed of 48 MHz. This core is designed to execute instructions efficiently, with a typical instruction execution time of 83.33 ns.
  • Program Memory: It boasts a generous 64 KB of flash program memory, enabling the storage of complex programs and algorithms without the need for external memory components.
  • RAM: The device includes 3840 bytes of RAM, providing ample space for runtime data storage and manipulation.
  • Data EEPROM: With 1024 bytes of data EEPROM, the MCU offers reliable non-volatile storage for critical data that must be preserved between power cycles.
  • I/O Pins: The PIC18F26J11-I/SP is equipped with 25 general-purpose I/O pins, which can be configured for a wide range of functions and are essential for interfacing with sensors, actuators, and other peripherals.
  • Communication Peripherals: To cater to modern communication needs, the microcontroller features multiple serial communication options including USART, SPI, and I2C modules.
  • Analog Features: The device includes a 10-bit, 24-channel Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers and PWM: It also comes with versatile timer modules and up to 10 PWM outputs, which are invaluable for timing-related tasks and controlling devices like motors and LEDs.

Package and Temperature Range:

The microcontroller is presented in a 28-pin SPDIP (Plastic Dual In-line Package) which is suitable for breadboard prototyping and can be easily mounted on printed circuit boards. The PIC18F26J11-I/SP operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

The PIC18F26J11-I/SP from Microchip Technology is an excellent choice for designers looking for a capable MCU with a rich set of peripherals, ample memory, and a flexible I/O configuration to tackle a broad array of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess