EN
  • EN
  • DE

PIC16C715T-20/SO

Part No PIC16C715T-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061749-PIC16C715T-20/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C715T-20/SO CAD Model

Description

Product Overview: PIC16C715T-20/SO from Microchip Technology

The PIC16C715T-20/SO is a versatile 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model comes in a surface-mount SOIC package, providing a compact footprint for space-constrained applications. With its robust feature set and high performance, the PIC16C715T-20/SO is an ideal choice for a wide range of embedded systems.

Key Features:

  • Core: The device features a powerful PIC architecture with a 20 MHz maximum operating frequency, which allows for efficient processing and control tasks.
  • Program Memory: It comes with 1.75 KB of on-board flash memory, offering ample space for application code.
  • Data Memory: The microcontroller includes 68 bytes of RAM and 128 bytes of EEPROM, providing sufficient storage for data handling and configuration settings.
  • I/O Ports: The PIC16C715T-20/SO is equipped with 13 I/O pins, which can be configured for various input and output functions, adding to the versatility of the device.
  • Timers: It contains two built-in timers, one 8-bit and one 16-bit, which are essential for time-related operations like pulse generation and event timing.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 8-bit ADC allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Communication: For communication purposes, the device supports serial programming and a USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication.
  • Operating Voltage: The operating voltage range of 4.0V to 5.5V makes it suitable for a variety of power supply configurations.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliability across diverse environmental conditions.

Applications:

The PIC16C715T-20/SO is a versatile microcontroller that can be used in a multitude of applications. It is particularly well-suited for automation systems, consumer electronics, automotive applications, and industrial control systems. Its integration of an ADC also makes it a good fit for applications involving sensor data acquisition and monitoring.

With its combination of performance, memory options, and I/O capabilities, the PIC16C715T-20/SO from Microchip Technology stands out as a solid choice for designers and engineers looking to develop reliable and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess