EN
  • EN
  • DE

PIC18LF4525-I/PT

Part No PIC18LF4525-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 726002-PIC18LF4525-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4525
Introduction Date April 23, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18LF4525-I/PT CAD Model

Description

Microchip Technology PIC18LF4525-I/PT Microcontroller

The PIC18LF4525-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatility in a wide range of embedded applications. This MCU is part of the popular PIC18F family, known for their enhanced flash microcontrollers with 10-bit A/D converters.

This particular model, housed in a 44-pin TQFP (Thin Quad Flat Package), operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-powered applications. The PIC18LF4525-I/PT features 48 KB of flash memory and 2 KB of RAM, providing ample space for complex programs and data buffering. The flash memory is self-programmable under software control, which allows for convenient in-circuit upgrades.

The device boasts an advanced 10-bit, 13-channel Analog-to-Digital Converter (ADC) which provides accurate analog sensing capabilities, essential for sensor interfacing and real-time data acquisition. Additionally, it includes two Capture/Compare/PWM (CCP) modules and a Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication, which are perfect for interfacing with peripherals and other microcontrollers.

One of the most significant features of the PIC18LF4525-I/PT is its Enhanced FLASH Microcontroller with nanoWatt Technology, which ensures low power consumption without sacrificing performance. This makes it an ideal choice for power-sensitive designs in automotive, industrial, and consumer electronics.

The microcontroller supports a wide range of serial programming and debugging protocols, including the Microchip's proprietary ICSP™ (In-Circuit Serial Programming™) and the MPLAB® ICD 2 in-circuit debugger. This simplifies development and reduces time-to-market for designers.

Furthermore, the MCU comes with a rich set of peripherals such as multiple timers, PWM modules, USART, and a USB (Universal Serial Bus) interface, providing designers with the flexibility to handle various tasks and communication protocols. The robustness of the PIC18LF4525-I/PT, combined with Microchip's comprehensive support and resources, makes this microcontroller a reliable and cost-effective choice for sophisticated and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5511 $54.2044
9+ $11.1189 $100.0701
14+ $10.7714 $150.7996
20+ $10.4239 $208.4780
25+ $10.0765 $251.9125
34+ $9.0341 $307.1594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,917 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess