EN
  • EN
  • DE

PIC18LF4423-I/PT

Part No PIC18LF4423-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP / MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792162-PIC18LF4423-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4423
Introduction Date December 21, 2005
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF4423-I/PT CAD Model

Description

Microchip Technology PIC18LF4423-I/PT Microcontroller

The PIC18LF4423-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, wide range of features, and versatility in various applications. This MCU is part of the PIC18F family, which is well-suited for projects that require complex algorithms and a multitude of I/O options.

At the heart of the PIC18LF4423-I/PT lies a powerful 8-bit processor that can operate at a maximum speed of 40 MHz. It is equipped with 16KB of flash memory, which is ample space for storing application code. With 768 bytes of EEPROM and 768 bytes of RAM, this microcontroller provides enough data storage for complex operations and real-time data processing.

The device operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications and battery-powered devices. Its low-power features are further enhanced by its nanoWatt Technology, which allows for multiple power management options to minimize energy consumption.

This MCU comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications while still offering ample I/O ports for interfacing with other components. The PIC18LF4423-I/PT supports a variety of serial communication protocols, including SPI, I²C, and USART, allowing for easy integration into embedded systems.

Additional features of the PIC18LF4423-I/PT include a 10-bit, 13-channel Analog-to-Digital Converter (ADC), two analog comparators, and a Capture/Compare/PWM (CCP) module for enhanced control capabilities. The device also boasts programmable brown-out reset, extended watchdog timer, and an oscillator fail-safe monitor, ensuring reliable operation under varying conditions.

Whether you're designing industrial control systems, consumer electronics, automotive applications, or IoT devices, the PIC18LF4423-I/PT offers a balanced combination of performance, power efficiency, and peripheral integration to meet the demands of your next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess