EN
  • EN
  • DE

PIC18LF26K80-I/MM

Part No PIC18LF26K80-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000587-PIC18LF26K80-I/MM
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® XLP™ 18K
Speed 64MHz
Package Tube
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Core Size 8-Bit
Ultra Librarian 3D Model Ultra Librarian PIC18LF26K80-I/MM CAD Model

Description

Microchip Technology's PIC18LF26K80-I/MM Microcontroller

The PIC18LF26K80-I/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from automotive systems to industrial automation and consumer electronics. This MCU is part of the popular PIC18 family, known for their robust architecture, rich feature set, and versatility in various applications.

Key Features

  • Core: The PIC18LF26K80-I/MM is built around an advanced 8-bit PIC18 core with an operating speed of up to 64 MHz. It features a modified Harvard architecture that allows it to execute instructions efficiently, with a C compiler optimized instruction set for improved performance.
  • Memory: This MCU comes with 64 KB of flash memory, 3.8 KB of RAM, and 1 KB of EEPROM, providing ample space for complex applications and data storage without the need for external memory components.
  • ECAN™ Technology: The device includes a built-in Enhanced CAN (Controller Area Network) module, which supports the CAN 2.0B standard for robust communication in automotive and industrial environments.
  • Low Power Consumption: As part of the 'LF' series, the PIC18LF26K80-I/MM is optimized for low-power operation, making it suitable for battery-powered and power-sensitive applications. It includes several power-managed modes to minimize power consumption.
  • Analog-to-Digital Converter: It features a 12-bit, 24-channel Analog-to-Digital Converter (ADC) for precise analog signal measurement, which is crucial for sensor-based applications.
  • Flexible Oscillator Structure: The device supports a variety of internal and external oscillator options, providing flexibility in choosing the best clock source for a given application.
  • Serial Communication: It is equipped with multiple serial communication interfaces, including SPI, I2C, and UART, allowing for easy integration with peripheral devices and other microcontrollers.

Package and Temperature Range

The PIC18LF26K80-I/MM is offered in a 28-pin QFN package, which is ideal for space-constrained applications. It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

With its robust feature set and extended temperature range, the PIC18LF26K80-I/MM is suitable for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Smart sensors and instrumentation
  • Home automation and building control
  • Consumer electronics
  • Medical devices

Microchip's commitment to quality and long-term availability makes the PIC18LF26K80-I/MM a reliable choice for designers looking for a microcontroller that can meet the demands of complex and varied applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess