EN
  • EN
  • DE

PIC18LF26K22-I/ML

Part No PIC18LF26K22-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 19x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1088985-PIC18LF26K22-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18LF26K22-I/ML CAD Model

Description

Microchip Technology's PIC18LF26K22-I/ML Microcontroller

The PIC18LF26K22-I/ML microcontroller is a feature-rich, low-power device from Microchip Technology's renowned PIC18 family. This particular model is designed to cater to a wide range of applications, from automotive systems to industrial automation, consumer electronics, and more. With its versatile set of features and robust design, it is an ideal choice for developers looking for a reliable and efficient microcontroller for their complex projects.

Key Features:

  • Core: The device features a high-performance PIC18 core with an operating speed of up to 64 MHz (16 MIPS), providing the power needed for intensive tasks.
  • Memory: It comes with 64 KB of flash memory and 3.8 KB of RAM, ensuring ample space for program storage and smooth operation.
  • I/O Ports: The microcontroller includes 25 I/O pins, which allows for flexible interfacing with peripherals and other devices.
  • Communication Peripherals: It supports multiple communication protocols, including I2C™, SPI, and EUSART, providing excellent connectivity options for various applications.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 24 channels, the integrated ADC allows for accurate analog signal measurement.
  • Timers and CCP Modules: It features four timer modules and two enhanced Capture/Compare/PWM (CCP) modules, which are crucial for timing and control operations.

Power Management:

The PIC18LF26K22-I/ML is optimized for low-power consumption with several power modes, including nanoWatt XLP technology for extreme low-power applications. This makes it an excellent choice for battery-powered and energy-sensitive designs.

Package and Temperature Range:

This microcontroller is offered in a 28-pin QFN package, which is suitable for space-constrained applications. It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Programming and Development:

Compatible with Microchip's MPLAB® IDE and MPLAB® X IDE, the PIC18LF26K22-I/ML can be easily programmed and debugged using Microchip's development tools. It also supports in-circuit serial programming (ICSP) for easy in-system updates.

Overall, the PIC18LF26K22-I/ML microcontroller is a powerful and versatile solution that combines performance, low-power operation, and a rich set of peripherals, making it a smart choice for designers and engineers in various fields.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess