EN
  • EN
  • DE

PIC18LF14K22-I/SO

Part No PIC18LF14K22-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1238325-PIC18LF14K22-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18LF14K22-I/SO CAD Model

Description

Microchip Technology's PIC18LF14K22-I/SO Microcontroller

The PIC18LF14K22-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics. This MCU is part of the popular PIC18 family, renowned for its robust architecture, enhanced features, and versatility in various embedded systems.

Key Features:

  • Core: The device is built on a high-performance RISC CPU with a 16-bit instruction set that provides a perfect balance between power consumption and processing capability.
  • Memory: It comes equipped with 16 KB of flash program memory, 768 bytes of RAM, and 256 bytes of EEPROM data memory, which allows for efficient storage and management of code and data.
  • Digital Peripherals: The microcontroller includes 25 I/O pins, two comparators, and a 12-channel 10-bit Analog-to-Digital Converter (ADC), making it highly suitable for interfacing with various sensors and actuators.
  • Communication Interfaces: The MCU supports multiple communication protocols such as SPI, I2C, and EUSART, providing excellent connectivity options for serial communication with peripheral devices.
  • Timers and PWM: With three flexible timers and two Enhanced Capture/Compare/PWM (ECCP) modules, the PIC18LF14K22-I/SO can handle complex timing tasks and PWM generation for motor control and other applications.
  • Low Power Features: It is designed for low power consumption with nanoWatt XLP technology, which makes it ideal for battery-operated and power-sensitive applications.
  • Package: The MCU comes in a 20-pin SOIC package which is suitable for space-constrained applications while still providing enough pins for essential functions.
  • Operating Voltage: The device operates over a broad voltage range of 1.8V to 3.6V, allowing flexibility in power supply design.
  • Temperature Range: It is rated for an industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.

Overall, the PIC18LF14K22-I/SO is a versatile and powerful microcontroller that offers an optimal solution for designers looking for a compact, feature-rich MCU with low power consumption. Whether it's for automation, custom electronics, or Internet of Things (IoT) devices, this Microchip MCU can serve as the heart of your embedded system, providing reliable performance and adaptability to meet the demands of your applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7039 $59.8315
200+ $0.5777 $115.5400
310+ $0.5595 $173.4450
430+ $0.5415 $232.8450
555+ $0.5234 $290.4870
740+ $0.4693 $347.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess