EN
  • EN
  • DE

MAX1586AETM+TS

Part No MAX1586AETM+TS
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311015-MAX1586AETM+TS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1586AETM+TS CAD Model

Description

The MAX1586AETM+TS from Maxim Integrated is a highly efficient, compact, dual-phase, switched-mode power supply (SMPS) controller designed to provide a scalable power solution for portable electronics. This advanced power management integrated circuit (PMIC) is ideally suited for applications requiring high current capabilities and dynamic voltage scaling, such as powering CPUs, GPUs, and other processor-intensive components in portable devices.

With its dual-phase operation, the MAX1586AETM+TS can effectively distribute the power load, thus improving thermal performance and enhancing overall system reliability. The device operates with a high switching frequency of up to 2MHz, allowing for the use of small, low-profile inductors and capacitors, which minimizes the solution footprint on the PCB and is critical for space-constrained applications.

The MAX1586AETM+TS features a wide input voltage range, accommodating various battery technologies and configurations. It also integrates multiple safety features, including overvoltage protection, undervoltage lockout, and thermal overload protection, to safeguard the system under extreme operating conditions. The PMIC is designed with a high level of integration, reducing the need for external components and simplifying the design process for engineers.

This device supports dynamic voltage management, allowing the output voltage to be adjusted on-the-fly via an I2C-compatible serial interface, which is essential for power-saving modes in modern processors. This feature helps to maximize battery life by reducing power consumption when full performance is not required.

The MAX1586AETM+TS is available in a compact, thermally efficient, 48-pin thin QFN package, making it an excellent choice for portable applications where space and thermal management are critical. With its combination of high efficiency, small form factor, and intelligent power management features, the MAX1586AETM+TS from Maxim Integrated is a powerful solution for next-generation portable electronics.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.0729 $66.0729
3+ $54.2134 $162.6402
4+ $52.5190 $210.0760
5+ $50.8246 $254.1230
6+ $49.1314 $294.7884
8+ $44.0482 $352.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess