EN
  • EN
  • DE

PIC18LC252-I/SO

Part No PIC18LC252-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Data RAM Size 1.5K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061903-PIC18LC252-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18LC252-I/SO CAD Model

Description

Microchip Technology's PIC18LC252-I/SO Microcontroller

The PIC18LC252-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatility in various applications. This 8-bit MCU is a member of the popular PIC18F series, designed to deliver the power and flexibility that today's complex embedded systems require.

Key Features:

  • CPU: The PIC18LC252-I/SO is powered by Microchip's advanced RISC architecture, which provides the speed and efficiency of CISC with the simplicity of RISC, enabling rapid execution of instructions with a typical clock speed of up to 10 MIPS.
  • Memory: It comes equipped with 32KB of flash memory, which is ideal for storing application code, and 1536 bytes of RAM for temporary data storage during operation. Additionally, 256 bytes of EEPROM allow for data storage that persists through power cycles.
  • Digital I/O: With 25 digital I/O pins, this MCU offers ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • Analog Inputs: It also features 8 channels of 10-bit Analog-to-Digital Converters (ADCs), making it suitable for analog signal processing and sensor interfacing.
  • Communication Peripherals: The device supports a variety of communication protocols, including USART, SPI, and I2C, allowing for easy integration with other devices and systems.
  • Timers and PWM: Multiple timers and up to two Capture/Compare/PWM (CCP) modules enable precise timing operations and PWM outputs for motor control and other applications.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, providing flexibility for both low-power and standard power applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Package: The PIC18LC252-I/SO is available in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

The PIC18LC252-I/SO is a versatile and powerful microcontroller that is ideal for a wide range of applications, including industrial control systems, automotive applications, robotics, and IoT devices. Its comprehensive feature set and robust design make it a go-to choice for engineers and developers looking for a reliable MCU solution.

With Microchip's commitment to quality and long-term availability, the PIC18LC252-I/SO is not just a component but a trusted partner in the development of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 484 pieces
In Stock: 242 pieces Factory Stock: 242 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess